The 709733-BFCN-2975+ is a ceramic filter designed for electronic applications. With a size of 0.126" L x 0.063" W (3.20mm x 1.60mm), this filter is compact and space-saving. It has an impedance of 50 Ohms and a center frequency of 2.975GHz, making it suitable for specific frequency range filtering. The insertion loss of 3dB ensures efficient signal filtering. The filter type is band pass, allowing only signals within a specific bandwidth to pass through. With a surface mount package and 4-SMD, no lead case, installation is easy and hassle-free. Manufactured by Mini-Circuits, a trusted brand in the industry, this ceramic filter offers reliable performance and is an active product available for purchase.
- Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
- Impedance: 50 Ohms
- Center Frequency: 2.975GHz
- Insertion Loss: 3dB
- Filter Type: Band Pass
- Package: Surface Mount, 4-SMD, no lead