Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 2.36GHz Center
Impedance 50Ohm
Bandwidth 220 MHz
Insertion Loss 5.5dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 717929-BFCN-2360+
Ultra Librarian 3D Model Ultra Librarian BFCN-2360+ CAD Model

Description

The 717929-BFCN-2360+ is a ceramic filter from Mini-Circuits.

  • Impedance: 50Ohm
  • Center Frequency: 2.36GHz
  • Insertion Loss: 5.5dB
  • Bandwidth: 220MHz
  • Package Type: 4-SMD, No Lead
  • Size/Dimension: 0.126" L x 0.063" W
  • Packaging: Tape and Reel
  • Standard Package Quantity: 3,000 pcs

You May Also Be Interested in

Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $14.6617
ECAD model for BFCV-2610+
Murata Electronics North America
CER FILTER 10.8MHZ FM
Need more? Email Us
ECAD model for SFECF10M8SF00-R0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1800
Lowest to $3.6401
ECAD model for LFCG-1800+
Murata Electronics North America
FILTER 10.7 MHZ 150 KHZ BAND SMD / Ceramic Filters 10.7MHz 6dB 330Ohm SMD 6Pin T/R
Need more? Email Us
ECAD model for SFECF10M7DF00-R0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.9935
ECAD model for LFCG-4800+
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
ECAD model for CER0242A
Murata Electronics North America
CER FILTER 5.12GHZ BAND PASS
Need more? Email Us
ECAD model for LFB215G12SG8A183
Mini-Circuits
LTCC LOW PASS FILTER, DC - 2600
Lowest to $4.3598
ECAD model for LFCG-2600+

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.0214
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.1665
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.7848
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-R

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.2959 $61.7754
14+ $8.4480 $118.2720
21+ $8.1840 $171.8640
29+ $7.9200 $229.6800
37+ $7.6560 $283.2720
49+ $6.8640 $336.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 490 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention