Products specifications Report Issue?

Category Optoelectronics>Optics - Lenses
Mfr Ledil
Series Strada-B
Package Bulk
Type Lens with Integrated Mount
Color Clear
Number of LEDs 1
Lens Style Hourglass
Lens Size 19.6mm x 15.5mm
Lens Transparency Diffused
Optical Pattern Wide, Side Emitting
For Use With/Related Manufacturer Cree, LG Innotek, Seoul
Material Acrylic
Mounting Type Adhesive Tape, Screw
Base Product Number CA10927
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 9001.90.4000
Win Source Part Number 1315861-CA10927_STRADA-B
Ultra Librarian 3D Model Ultra Librarian CA10927_STRADA-B CAD Model

Description

The CA10927_STRADA-B is a lens with an integrated mount designed by Ledil. This lens is part of the Strada-B series and is available in bulk packaging. It has a wide optical pattern and is designed to be used with Cree, LG Innotek, and Seoul LEDs. The lens is made of acrylic and has a diffused lens transparency. It has a lens size of 19.6mm x 15.5mm and can be mounted using adhesive tape or screws. The CA10927_STRADA-B is a high-quality lens that can be used in various optoelectronic applications.

You May Also Be Interested in

Keystone Electronics
LENS CLR 180DEG FRESNEL RING SNP
Need more? Email Us
ECAD model for 8671
Dialight
MIN. PANEL IND.
Need more? Email Us
ECAD model for 081-0111-203
Ledil
LENS CLEAR 36-45DEG MED ADH TAPE
Need more? Email Us
ECAD model for F15554_JENNY-8X1-40
Schneider Electric
LENS RED TWIST LOCK
Need more? Email Us
ECAD model for ZB5AV043S
Schneider Electric
LENS GREEN TWIST LOCK
Need more? Email Us
ECAD model for ZB5AV033
Fuji Electric
CMOS IC(For Switching Power Supply Control)
Lowest to $1.8835
ECAD model for FA13842
Ledil
LENS CLR 24DEG MEDIUM ADH TAPE
Need more? Email Us
ECAD model for FA10614_LM1-M
Schneider Electric
LENS BLUE TWIST LOCK
Need more? Email Us
ECAD model for ZB5AV063
Fuji Electric
FUJI SWITCHING POWER SUPPLYCONTROL IC
Need more? Email Us
ECAD model for FA13843

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.3634
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention