Products specifications Report Issue?

Category Filters - Ceramic Filters
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 3.01GHz Center
Impedance 50Ohm
Bandwidth 180 MHz
Insertion Loss 6dB
Filter Type Band Pass
Mounting Type Surface Mount
Package / Case 4-SMD, No Lead
Size / Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height (Max) 0.037" (0.94mm)
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 713780-BFCN-3010+
Ultra Librarian 3D Model Ultra Librarian BFCN-3010+ CAD Model

Description

The 713780-BFCN-3010+ is a ceramic band pass filter designed for use in electronic circuits.

  • Frequency: 3.01GHz
  • Impedance: 50Ohm
  • Insertion Loss: 6dB
  • Mounting Type: Surface Mount
  • Package: 4-SMD, no lead
  • Height: 0.037" (0.94mm)
  • Size: 0.126" L x 0.063" W (3.20mm x 1.60mm)
  • Series: Mini-Circuits
  • Package Quantity: 3,000 pcs
  • Market Status: Active
  • Bandwidth: 180 MHz

You May Also Be Interested in

Murata Electronics North America
CER FILTER 10.7MHZ FM
Need more? Email Us
ECAD model for SFKLF10M7NL00-B0
Mini-Circuits
LTCC LOW PASS FILTER, DC - 4800
Lowest to $4.9935
ECAD model for LFCG-4800+
Mini-Circuits
LTCC BAND PASS FILTER, 2000 - 32
Lowest to $14.6617
ECAD model for BFCV-2610+
Mini-Circuits
LTCC HIGH PASS FILTER, 1600 - 60
Lowest to $5.1935
ECAD model for HFCG-1500+
Mini-Circuits
LTCC LOW PASS FILTER, DC - 1200
Lowest to $3.6932
ECAD model for LFCG-1200+
Tusonix a Subsidiary of CTS Electronic Components
CER FILTER 1.7475GHZ BAND PASS
Need more? Email Us
ECAD model for CER0242A
Mini-Circuits
LTCC LOW PASS FILTER, DC - 11400 / 11.7GHz Low Pass Ceramic Filter 50Ohm 0603 (1608 Metric), 4 PC Pad
Lowest to $12.8086
ECAD model for LFCW-1142+
Murata Electronics North America
FILTER CER BANDPASS 2.45GHZ SMD
Need more? Email Us
ECAD model for LFB212G45SG8B742
Mini-Circuits
LTCC LOW PASS FILTER, DC - 3900
Lowest to $3.6317
ECAD model for LFCG-3800+

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1713 $50.1991
17+ $5.8842 $100.0314
27+ $5.7003 $153.9081
37+ $5.5164 $204.1068
47+ $5.3325 $250.6275
63+ $4.7809 $301.1967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,000 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention