The ADE-1 is a Level 7 (LO Power +7dBm) Surface Mount Mixer manufactured by Mini-Circuits. It's designed for a wide range of applications requiring frequency mixing, including up-conversion, down-conversion, and modulation/demodulation. Its compact size and robust design make it suitable for use in various communication systems, test equipment, and signal processing applications.
Applications
- Frequency Up-Conversion
- Frequency Down-Conversion
- Modulation
- Demodulation
- Test Equipment
Features
- Surface Mount Package
- Wideband Operation
- Low Conversion Loss
- High Isolation
- Level 7 (LO Power +7dBm)
Benefits
- Simplifies circuit assembly with a surface mount design.
- Supports a wide range of frequencies for versatile use.
- Minimizes signal loss during frequency mixing.
- Reduces unwanted signal interference.
- Optimized for use with +7dBm Local Oscillator (LO) power.
Technical Specifications
The ADE-1 operates over a wide frequency range, typically from 0.5 MHz to 500 MHz. It has a typical conversion loss of 6.5 dB. The LO-RF isolation is typically 35 dB, and the LO-IF isolation is typically 30 dB. The input IP3 (Third-Order Intercept Point) is typically +12 dBm. The operating temperature range is -40°C to +85°C. The package is a compact surface-mount package. It requires a Local Oscillator (LO) signal, an RF (Radio Frequency) signal, and provides an IF (Intermediate Frequency) output. The impedance is typically 50 ohms for all ports.