EN
  • EN
  • DE

HD36-24-31SE-059

Part No HD36-24-31SE-059
Manufacturer TE Connectivity
Catalog Circular Connectors
Description CONN PLUG HSG FMALE 31POS INLINE  /  31 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Housings
Mfr TE Connectivity Deutsch Connectors
Series HD30
Package Bulk
Connector Type Plug Housing
Type For Female Sockets
Number of Positions 31
Shell Size - Insert 24-31
Contact Type Crimp
Contact Size 16
Mounting Type Free Hanging (In-Line)
Fastening Type Bayonet Lock
Orientation Keyed
Shell Material Aluminum
Housing Color Silver
Ingress Protection IP67 - Dust Tight, Waterproof
Features Backshell, Cable Clamp
Shielding Unshielded
Note Contacts Not Included
Insert Material Polyetherimide (PEI)
Contact Shape Circular
Temperature Range - Operating -55°C ~ 125°C
Base Product Number HD36
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Other Names 1734-1490,HD36-24-31SE-059-ND,-HD36-24-31SE-059-SI
Standard Package 100
Win Source Part Number 1054763-HD36-24-31SE-059
Ultra Librarian 3D Model Ultra Librarian HD36-24-31SE-059 CAD Model

Description

This HD30 series plug housing connector is designed for female sockets and has 31 positions.

  • Fastening Type: It features a bayonet lock fastening type and is made of aluminum shell material with silver housing color.
  • Ingress Protection: The connector is dust tight and waterproof with ingress protection rating of IP67.
  • Contact Type: The contact type is crimp with contact size of 16, and it comes with a backshell and cable clamp.
  • Operating Temperature: The operating temperature range is from -55°C to 125°C.
  • Package: The package is bulk and includes the shell size insert of 24-31.
  • Mounting Type: The connector is free hanging (in-line) mounting type and has no contacts included.
  • Application: The connector is commonly used in circular connectors - housings.

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT FMALE 17P SOLDER CUP / 17 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Bulgin
CONTACT PIN 18-20AWG CRIMP 1=10 / Pin Contact 18-20 AWG Size Crimp Nickel
Need more? Email Us
Switchcraft Inc.
CONN RCPT FMALE 3P SOLDER EYELET / 3 Position Circular Connector Receptacle, Female Sockets Solder Eyelet(s)
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Receptacle 4 Position Pin Contact Cable Mount
Need more? Email Us
Bulgin
CONN RCPT HSG MALE 10POS INLINE / 10 (Power) Position Circular Connector Receptacle Housing Free Hanging (In-Line) Backshell
Need more? Email Us
Crane Aerospace & Electronics.
DC/DC CONVERTERS 28 VOLT INPUT
Need more? Email Us
Amphenol
Circular Receptacle 3 pos. Screw Terminal Male Thread Connection Cable Mount Gold
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess