EN
  • EN
  • DE

MT8808AP1

Part No MT8808AP1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X8 28PLCC / Analog Audio/Video 45MHz 8 x 8 28-Pin PLCC Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Telecommunications
Number of Channels 1
On-State Resistance (Maximum) 65 Ohm
Operating Supply Voltage 4.5 V ~ 13.2 V
Dual Voltage Supply ±4.5 V
-3db Bandwidth 45MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-LCC (J-Lead)
Manufacturer Package 28-PLCC (11.51x11.51)
Win Source Part Number 790194-MT8808AP1
Popularity Medium
Supply and Demand Status Limited
Family Name MT8808
Introduction Date July 19, 2001
ECCN EAR99
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian MT8808AP1 CAD Model

Description

The Microsemi Corporation's MT8808AP1 integrated circuit is a high-quality component.

  • Dual Voltage Supply: ±4.5V
  • Operating Supply Voltage: 4.5V to 13.2V
  • Switch Circuit: Yes
  • -3db Bandwidth: 45MHz
  • Package: 28-LCC (J-Lead)
  • Number of Channels: 1
  • On-State Resistance (Maximum): 65 Ohm
  • Operating Temperature: -40°C to 85°C
  • Series: MT8808
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand Status: Limited

You May Also Be Interested in

Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Monolithic Power Systems Inc.
16-CHANNEL HIGH VOLTAGE ANALOG S
Lowest to $3.7338
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Renesas Electronics America
IC USB SWITCH SP3T DUAL 12TQFN / USB, UART Switch IC 2 Channel 12-TQFN (3x3)
Lowest to $1.1891
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.4290 $62.5740
14+ $8.5572 $119.8008
21+ $8.2898 $174.0858
29+ $8.0223 $232.6467
38+ $7.7549 $294.6862
50+ $6.9526 $347.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess