EN
  • EN
  • DE

MT8806AE1

Part No MT8806AE1
Manufacturer Microsemi Corporation
Catalog Interface - Analog Switches - Special Purpose
Description IC ANLG SWITCH ARRAY 8X4 24DIP / Analog Audio/Video 45MHz 8 x 4 24-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microsemi Corporation
Packaging Tube
Applications Telecommunications
Number of Channels 1
On-State Resistance (Maximum) 65 Ohm
Operating Supply Voltage 4.5 V ~ 13.2 V
Dual Voltage Supply ±4.5 V
-3db Bandwidth 45MHz
Operating Temperature Range -40°C ~ 85°C (TA)
Package 24-DIP (0.600", 15.24mm)
Manufacturer Package 24-PDIP
Win Source Part Number 790192-MT8806AE1
Popularity Medium
Supply and Demand Status Balance
Family Name MT8806
Introduction Date July 19, 2001
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian MT8806AE1 CAD Model

Description

The Microsemi Corporation 728527 is a 24-DIP (0.600", 15.24mm) integrated circuit (IC).

  • Dual Voltage Supply: ±4.5 V
  • Operating Temperature: -40°C ~ 85°C (TA)
  • Operating Supply Voltage: 4.5 V ~ 13.2 V
  • Switch Circuit: Yes
  • On-State Resistance (Maximum): 65 Ohm
  • -3db Bandwidth: 45MHz
  • Number of Channels: 1
  • ECCN: EAR99
  • Popularity: Medium

You May Also Be Interested in

Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Microchip Technology
IC SWITCH 32 X SPST 78VFBGA
Lowest to $74.5801
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess