EN
  • EN
  • DE

LE88231DLCT

Part No LE88231DLCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC VOICEPORT 2CH FXS 4KHZ 80LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Active
Purpose Telecom Circuit
Number of Circuits 2
Mounting SMD (SMT)
Case / Package 80-eLQFP
Win Source Part Number 1052214-LE88231DLCT
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LE88231DLCT CAD Model

Description

The LE88231DLCT is a single-channel SLIC (Subscriber Line Interface Circuit) device manufactured by Microsemi Corporation. This device is designed to provide the necessary interface between a telephone line and a digital system. It integrates functions like battery feed, ring generation, supervision, and hybrid functionality into a single chip, reducing the overall component count and board space required in telecommunications equipment.

Applications:

  • Voice over IP (VoIP) gateways: Provides the analog telephone interface for VoIP systems.
  • FXS ports in IP PBX systems: Enables connection of analog phones to IP-based phone systems.
  • Central office (CO) line cards: Used in traditional telephone exchanges.
  • Customer premises equipment (CPE): Integrates telephone line functionality into residential and business gateways.
  • Analog telephone adapters (ATAs): Connects analog phones to broadband networks.

Features:

  • Integrated Battery Feed: Provides the necessary voltage and current to power the telephone line.
  • Ring Generation: Generates the ringing signal to alert users of incoming calls.
  • Supervision: Detects on-hook/off-hook status and dialing signals.
  • Hybrid Functionality: Converts between two-wire and four-wire interfaces.
  • DTMF Generation and Detection: Enables touch-tone dialing functionality.
  • Programmable Parameters: Allows customization for different line conditions and regulatory requirements.

Benefits:

  • Reduced Component Count: Integration of multiple functions simplifies board design.
  • Lower Power Consumption: Optimized design minimizes energy usage.
  • Improved System Reliability: Single-chip solution reduces potential failure points.
  • Cost-Effective Solution: Integration and reduced component count lowers overall system cost.
  • Flexible Configuration: Programmable parameters allow adaptation to different network environments.

Additional Details:

The LE88231DLCT operates over a wide voltage range and supports various signaling protocols. It includes built-in protection mechanisms to safeguard against overvoltage and overcurrent conditions. This SLIC is designed to meet stringent regulatory requirements for telecommunications equipment. It offers a robust and reliable solution for connecting analog telephones to digital networks. The device's compact package minimizes board space and facilitates efficient PCB layout. The LE88231DLCT is commonly used in residential gateways, enterprise communication systems, and telecommunications infrastructure.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.0212 $68.0848
9+ $13.9663 $125.6967
13+ $13.5297 $175.8861
18+ $13.0942 $235.6956
23+ $12.6576 $291.1248
31+ $11.3479 $351.7849
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,700 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess