The MT47H64M8B6-3E is a high-speed, high-performance Double Data Rate 2 (DDR2) SDRAM memory component manufactured by Micron Technology Inc. It is designed for use in a wide range of applications requiring substantial memory bandwidth and capacity. This component enables faster data access and processing, improving overall system performance.
Applications
- Desktop and laptop computers
- Graphics cards
- Networking equipment (routers, switches)
- Gaming consoles
- Digital video recorders (DVRs)
- Printers
Features
- 64Mb x 8 organization
- DDR2 architecture: achieves high transfer rates
- Double data rate: transfers data on both rising and falling edges of the clock
- Differential clock inputs (CK, /CK)
- Data mask (DM) for write masking
- On-chip DLL (delay-locked loop) for improved timing
- Burst lengths: 2, 4, 8
- Auto precharge option for simplified memory management
- Lead-free construction; RoHS compliant
Benefits
- Increased system performance due to faster data access
- Improved responsiveness in applications requiring large amounts of memory
- Reduced power consumption compared to previous generation SDRAM
- Higher bandwidth for demanding graphical and multimedia applications
- Enhanced reliability through advanced design and manufacturing processes
Additional Details
The MT47H64M8B6-3E operates at a clock frequency of up to 333 MHz, resulting in a data transfer rate of up to 667 Mbps. It requires a power supply voltage of 1.8V. The device is available in a FBGA (Fine-pitch Ball Grid Array) package. This DDR2 SDRAM is designed to meet the demands of high-performance computing and embedded systems, offering a balance of speed, capacity, and power efficiency.