EN
  • EN
  • DE

2N6784

Part No 2N6784
Manufacturer Microsemi Corporation
Catalog FETs - Single
Description 2.25A, 200V, 1.500 Ohm, N-Channel Power MOSFET | MOSFET N-CH 200V TO-205AF
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Microsemi Corporation
Packaging Bulk
Status Obsolete
Transistor Polarity N-Channel
Technology MOSFET
Vds - Drain-Source Breakdown Voltage 200V
Id - Continuous Drain Current 2.25A
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Maximum) at Id, Vgs 1.5Ohm at 1.5A, 0V
Gate Source Voltage(th) (Maximum) at Id 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 8.6nC at 10V
Gate Source Voltage (Maximum) ±20V
Power Dissipation (Maximum) 800mW, 15W
Temperature Range - Operating -55°C ~ 150°C
Mounting Style Through Hole
Supplier Device Package TO-39
Manufacturer Package TO-205AF Metal Can
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1124196-2N6784
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2N6784 CAD Model

Description

The Microsemi Corporation 1124196-2N6784 is a high-performance MOSFET designed for use in discrete semiconductor products.

  • Package: TO-205AF Metal Can
  • Operating Temperature Range: -55°C to 150°C
  • Power Dissipation: 800mW and 15W
  • Supply and Demand: Limited
  • Status: Obsolete
  • Transistor Polarity: N-Channel

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Infineon Technologies
MOSFET P-CH 100V 23A TO262
Lowest to $9.8913
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Diodes Incorporated
MOSFET P-CH 12V 3.8A SOT363
Lowest to $0.1909
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2268 $61.3400
115+ $1.0066 $115.7590
180+ $0.9752 $175.5360
245+ $0.9436 $231.1820
320+ $0.9122 $291.9040
425+ $0.8179 $347.6075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess