EN
  • EN
  • DE

UAC3556B-QI-G7

Part No UAC3556B-QI-G7
Manufacturer Micronas GmbH
Catalog HOT - SALES and EOL Components (U - Z)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Micronas GmbH
Win Source Part Number 385273-UAC3556B-QI-G7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UAC3556B-QI-G7 CAD Model

Description

The UAC3556B-QI-G7 is a single-chip digital radio receiver from Micronas GmbH, primarily utilized in automotive applications for the reception and processing of Digital Audio Broadcasting (DAB), DAB+, and Digital Multimedia Broadcasting (DMB) signals. It facilitates high-quality digital radio in vehicles.

Applications:

  • Automotive Digital Radio (DAB/DAB+/DMB) receivers
  • In-vehicle infotainment systems
  • Car navigation systems with integrated radio functionality
  • Aftermarket car audio and radio products

Features:

  • Supports DAB, DAB+, and DMB standards for digital radio broadcasting.
  • Integrated Analog-to-Digital Converter (ADC) for direct conversion of the received signal.
  • Baseband processing capabilities for demodulation and signal recovery.
  • Low-IF receiver architecture enhances sensitivity and selectivity for improved reception.
  • Includes channel decoding and source decoding functionalities for extracting audio data.
  • Offers a range of control interfaces for seamless integration with host processors and other system components.
  • Supplied in a compact QFN package for efficient PCB assembly and thermal performance.
  • Integrated Automatic Gain Control (AGC) optimizes signal levels for optimal performance.

Benefits:

  • Exceptional Digital Radio Reception: Delivers clear and reliable reception of DAB, DAB+, and DMB signals, enhancing the in-car audio experience.
  • Simplified System Design: High integration reduces external component count, minimizing system cost and complexity.
  • Compact Footprint: The QFN package enables compact integration in space-constrained automotive environments.
  • Enhanced Reception Performance: The low-IF receiver architecture ensures robust signal reception even under challenging conditions.
  • Seamless System Integration: Flexible control interfaces facilitate easy integration with existing automotive electronic systems.
  • Superior Audio Quality: Supporting DAB+ provides higher quality audio compared to traditional analog radio.

Additional Details:

The UAC3556B-QI-G7 is engineered to meet the voltage and temperature requirements of automotive applications. Its robust design incorporates error correction mechanisms to mitigate signal degradation due to interference. The device has been optimized to consume minimal power, making it efficient for use in battery-powered vehicle systems.

The receiver uses advanced demodulation techniques to extract the audio data from the received signal. By integrating ADC, baseband processing and decoding functions, the need for external components is reduced. Support for multiple digital radio standards allows it to be utilized in various automotive markets, and performance characteristics are optimized to deliver clear and stable audio under different driving conditions.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Protek Devices
Need more? Email Us
Atmel
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $58.6105
Qualcomm
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess