EN
  • EN
  • DE

RI-10SA1Z4-2B60-10MIL/N40

Part No RI-10SA1Z4-2B60-10MIL/N40
Manufacturer TURCK
Catalog OEM Parts (O - R)
Description Encoder; Incremental; 3/8" Shaft; 2" SqFlg; 10-30V; HTL; 60 PPR; 10-pin MIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 999701-RI-10SA1Z4-2B60-10MIL/N40
Categories OEM Parts(O-R)
Manufacturer TURCK
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RI-10SA1Z4-2B60-10MIL/N40 CAD Model

Description

The RI-10SA1Z4-2B60-10MIL/N40 is an RFID (Radio Frequency Identification) read/write head manufactured by TURCK. This robust device is designed for industrial applications, providing reliable identification and tracking of objects in harsh environments. Its durable construction and advanced features make it suitable for a wide range of automation and logistics tasks.

Applications:

  • Industrial Automation: Part tracking, tool management, and process control.
  • Logistics and Supply Chain Management: Inventory tracking, asset management, and warehouse automation.
  • Manufacturing: Production line monitoring, quality control, and traceability.
  • Automotive Industry: Assembly line tracking, component identification, and vehicle management.
  • Food and Beverage Industry: Product tracking, hygiene monitoring, and process automation.

Features:

  • High Read/Write Performance: Fast and reliable data transfer.
  • Robust Construction: Designed for harsh industrial environments.
  • Long Read Range: Provides a significant read range for flexible deployment.
  • IP67 Protection: Resistant to dust and water immersion.
  • Wide Operating Temperature Range: Suitable for extreme temperature conditions.

Benefits:

  • Improved Efficiency: Automates identification and tracking processes.
  • Reduced Errors: Eliminates manual data entry and reduces human error.
  • Enhanced Traceability: Provides complete visibility of assets and products.
  • Increased Productivity: Streamlines operations and improves throughput.
  • Cost Savings: Reduces labor costs and minimizes waste.

Additional Details:

The RI-10SA1Z4-2B60-10MIL/N40 operates at a frequency of 13.56 MHz and complies with the ISO 15693 standard. It supports a variety of RFID transponders and can be integrated into existing automation systems using standard communication interfaces such as Ethernet, Profibus, and Modbus. The device features a durable housing made of high-quality materials, ensuring resistance to mechanical stress, chemicals, and UV radiation.

TURCK provides comprehensive documentation and support for the RI-10SA1Z4-2B60-10MIL/N40, including detailed specifications, application notes, and software drivers. This ensures easy integration and optimal performance in a wide range of industrial applications. Its rugged design and reliable performance make it an ideal solution for demanding environments where accurate and efficient identification and tracking are essential.

You May Also Be Interested in

Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
Essentra Components
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess