EN
  • EN
  • DE

S-8209AAF-T8T1S

Part No S-8209AAF-T8T1S
Manufacturer ABLIC U.S.A. Inc.
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1090484-S-8209AAF-T8T1S
Categories OEM Parts( S )
Manufacturer ABLIC U.S.A. Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian S-8209AAF-T8T1S CAD Model

Description

The S-8209AAF-T8T1S is a high-precision voltage detector IC manufactured by ABLIC U.S.A. Inc. This IC is designed for overcharge, overdischarge, and overcurrent protection in lithium-ion rechargeable battery packs. It provides essential safety features to prevent battery damage and prolong battery life, ensuring reliable performance in various portable electronic devices.

Applications

  • Lithium-ion battery packs for smartphones
  • Battery management systems (BMS) for tablets
  • Power tools using rechargeable batteries
  • Portable audio players and devices
  • Backup power supplies
  • Energy storage systems

Features

  • High-Precision Voltage Detection: Accurate detection of overcharge, overdischarge, and overcurrent conditions.
  • Low Current Consumption: Minimizes power drain from the battery, extending battery life.
  • Overcharge Detection: Prevents battery damage due to excessive charging voltage.
  • Overdischarge Detection: Protects the battery from being discharged below a safe voltage level.
  • Overcurrent Detection: Safeguards against excessive current draw that could damage the battery or connected devices.
  • Compact Package: Small T8T1S package for space-saving designs.

Benefits

  • Enhanced Battery Safety: Prevents battery damage from overcharging, overdischarging, and overcurrent conditions.
  • Extended Battery Life: Optimized protection parameters prolong the usable life of the battery.
  • Improved System Reliability: Stable and accurate voltage detection ensures reliable performance.
  • Reduced Design Size: Compact package allows for integration into small and portable devices.
  • Lower Power Consumption: Minimizes drain on the battery, improving overall energy efficiency.

Additional Details

The S-8209AAF-T8T1S features a low current consumption, typically in the range of a few microamperes, which is crucial for battery-powered applications. The overcharge detection voltage is precisely set to prevent damage from excessive charging, while the overdischarge detection voltage prevents the battery from being depleted to unsafe levels. The overcurrent detection threshold is designed to protect against short circuits and excessive load conditions. These features combine to provide comprehensive protection for lithium-ion batteries, ensuring their safe and reliable operation in various applications.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us
Level One
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1642 $58.2100
125+ $0.9553 $119.4125
190+ $0.9255 $175.8450
260+ $0.8956 $232.8560
335+ $0.8658 $290.0430
450+ $0.7762 $349.2900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,770 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess