EN
  • EN
  • DE

RN2110MFV(TPL3)

Part No RN2110MFV(TPL3)
Manufacturer Toshiba Semiconductor and Storage
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 042338-RN2110MFV(TPL3)
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN2110MFV(TPL3) CAD Model

Description

The RN2110MFV(TPL3) is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for high-speed switching applications, offering excellent performance in a compact package.

Applications

  • High-speed switching circuits
  • DC-DC converters
  • Inverter circuits
  • Power management systems
  • Load switch

Features

  • Low on-resistance: This minimizes power loss and enhances efficiency.
  • High-speed switching: Allows for rapid switching operations, suitable for high-frequency applications.
  • Small surface mounting type (SOT-723F): Enables high-density mounting and miniaturization of electronic devices.
  • Enhancement mode: Operates in enhancement mode, providing stable and reliable performance.
  • Pb-free plating: Environmentally friendly with lead-free plating.
  • ESD protection diode included between gate and source.

Benefits

  • Improved efficiency: Low on-resistance reduces power dissipation, leading to improved overall efficiency of the application.
  • Space-saving design: Compact SOT-723F package allows for smaller and more compact designs.
  • Reliable performance: Enhancement mode operation ensures stable and dependable performance.
  • Environmentally friendly: Pb-free plating makes it suitable for environmentally conscious applications.
  • Simplified Circuit Design: The inclusion of an ESD protection diode simplifies circuit design and enhances robustness.

Additional Details

The RN2110MFV(TPL3) transistor typically features a drain-source voltage (VDSS) rating that ensures it can handle a specific voltage range, and its gate-source voltage (VGSS) is also specified to prevent damage from overvoltage. The continuous drain current (ID) is a critical parameter indicating the amount of current the transistor can handle continuously without overheating. The power dissipation rating specifies the maximum power the device can dissipate under certain conditions. The on-resistance (RDS(on)) is a key parameter for evaluating the efficiency of the transistor as a switch; lower on-resistance results in less power loss. It adheres to RoHS compliance, restricting the use of hazardous substances.

The SOT-723F package facilitates easy mounting on PCBs using automated assembly equipment, thus reducing manufacturing costs. This transistor is well-suited for modern electronic devices which require both efficiency and compactness.

You May Also Be Interested in

STMicroelectronics
Lowest to $16.1215
Eon Silicon Solution
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Lowest to $7.0594
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess