EN
  • EN
  • DE
  • IT

PH28F640W18TE60B

Part No PH28F640W18TE60B
Manufacturer Micron Technology Inc.
Catalog OEM Parts (O - R)
Description NOR Flash Parallel 1.8V 64Mbit 4M x 16bit 60ns 56-Pin VFBGA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 60 ns
Address Bus Width 22 b
Density 64 Mb
Interface Parallel
Maximum Operating Temperature 85 °C
Max Supply Voltage 1.95 V
Memory Type NOR
Min Operating Temperature -40 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Nominal Supply Current 30 mA
Number of Pins 56
Operating Supply Voltage 1.8 V
Packaging Tape and Reel
Radiation Hardening No
RoHS Compliant
Sync/Async Asynchronous
Word Size 16 b
Win Source Part Number 1084692-PH28F640W18TE60B
Categories OEM Parts(O-R)
Manufacturer Micron Technology Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PH28F640W18TE60B CAD Model

Description

The Micron Technology Inc. PH28F640W18TE60B is a NOR memory type component which comes with a number of specifications.

  • Supply and Demand Status: Limited
  • Win Source Part Number: 1084692-PH28F640W18TE60B
  • Packaging: Tape and reel
  • Operating Supply Voltage: 1.8 V
  • Density: 64 Mb
  • Type: Asynchronous
  • Word Size: 16 b
  • Mounting: Surface mountable
  • RoHS Compliance: RoHS compliant

You May Also Be Interested in

NEC
Lowest to $0.2200
Qorvo US Inc.
WiFi Switch and LNA Module 5.18GHz to 5.825GHz 6V 8-Pin DFN T/R
Need more? Email Us
Sharp Microelectronics
Need more? Email Us
TDK Corporation
FERRITE CORE EPC 940NH 2PC SET / Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Need more? Email Us
Viking Tech
Power Inductors 27uH ±10% 1.3A SMD, 7.8x7x5mm RoHS
Need more? Email Us
NEC
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
24 Lane Pci Express Switch, 680 Hsbga Pb Free
Lowest to $21.9355
TE Connectivity
Need more? Email Us
Pulse
Lowest to $1.8278

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess