EN
  • EN
  • DE

PC47EPC19-Z

Part No PC47EPC19-Z
Manufacturer TDK Corporation
Catalog Ferrite Cores
Description FERRITE CORE EPC 940NH 2PC SET  /  Uncoated PC47 Ferrite Core EPC Type 0.752" (19.10mm) Length 0.236" (6.00mm) Width Diameter 0.384" (9.78mm) Height
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Magnetics - Transformer, Inductor Components>Ferrite Cores
Mfr TDK Corporation
Series EPC
Package Tray
Core Type EPC
Supplier Device Package EPC 19
Material PC47
Inductance Factor (Al) 940 nH
Tolerance ±25%
Gap Ungapped
Core Factor (ΣI/A) mm<sup>-1</sup> 2.03
Effective Length (le) mm 46.1
Effective Area (Ae) mm2 22.7
Effective Magnetic Volume (Ve) mm3 1050
Finish Uncoated
Height 0.384" (9.78mm)
Length 0.752" (19.10mm)
Width 0.236" (6.00mm)
MSL Level Not Applicable
ECCN EAR99
HTSUS 8504.90.9630
Other Names 445-180904
Standard Package 400
Win Source Part Number 990386-PC47EPC19-Z
Ultra Librarian 3D Model Ultra Librarian PC47EPC19-Z CAD Model

Description

This EPC ferrite core transformer inductor component is designed to provide high inductance factor of 940 nH and effective magnetic volume of 1050 mm3. The core type is EPC with a PC47 material and an uncoated finish. The component is ungapped with a tolerance of ±25% and a core factor of 2.03 mm-1. The effective length is 46.1 mm and the effective area is 22.7 mm2. This tray-packaged component has a length of 0.752" (19.10mm), a height of 0.384" (9.78mm), and a width of 0.236" (6.00mm). It is supplied by TDK Corporation and has an ECCN of EAR99. The component is not applicable for MSL level and has an HTSUS of 8504.90.9630. It is also known as 445-180904.

You May Also Be Interested in

FAIR-RITE PRODUCTS
FERRITE CORE PQ 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE E 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PQ 78 SET
Need more? Email Us
EPCOS (TDK)
FERRITE CORE PQ 3.85UH N49 2PCS
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER 95 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE PS 78 SET
Need more? Email Us
FAIR-RITE PRODUCTS
FERRITE CORE EER SET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess