EN
  • EN
  • DE

MC7457RX1000NC

Part No MC7457RX1000NC
Manufacturer Micron Technology Inc.
Catalog Embedded - Microprocessors
Description POWERPC G4 MICROPROCESSOR IC MPC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC G4 Microprocessor IC series 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29)
Manufacturer NXP
Series MPC74xx
Package Tray
Part Status Obsolete
Core Processor PowerPC G4
Speed 1.0GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 483-BCBGA, FCCBGA
Case / Package 483-FCCBGA (29x29)
Family Name MC745
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 935323969157, 2832-MC7457RX1000NC
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 926235-MC7457RX1000NC
Ultra Librarian 3D Model Ultra Librarian MC7457RX1000NC CAD Model

Description

The NXP MPC74xx series 1 Core, 32-Bit 1.0GHz 483-FCCBGA (29x29) PowerPC G4 Microprocessor IC is a high-performance processor that offers a powerful computing experience.

  • Speed: 1.0GHz
  • Package: 483-BCBGA, FCCBGA
  • Operating Temperature Range: 0°C to 105°C (TA)
  • Status: Obsolete
  • Category: Integrated Circuits (ICs)
  • ECCN: 3A991A2
  • Package Quantity: 36 pieces per tray
  • HTSUS: 8542.31.0001

You May Also Be Interested in

STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Need more? Email Us
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU I.MX6DP 852MHZ 624FCBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6DP 2 Core, 32-Bit 852MHz 624-FCBGA (21x21)
Need more? Email Us
Advanced Micro Devices
Need more? Email Us
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Rochester Electronics
POWERPC 750CL RISC MICROPROCESS / Microprocessor IC *
Need more? Email Us
NXP / Nexperia
I.MX 6 SERIES 32-BIT MPU, ARM CO / Microprocessor IC *
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess