EN
  • EN
  • DE

M28W800BT100N6T

Part No M28W800BT100N6T
Manufacturer STMicroelectronics
Catalog Flash
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 100 ns
Data Bus Width 16 b
Interface Parallel
Max Supply Voltage 3.6 V
Memory Size 1 MB
Memory Type FLASH, NOR
Min Supply Voltage 2.7 V
RoHS Non-Compliant
Win Source Part Number 988105-M28W800BT100N6T
Categories Flash
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian M28W800BT100N6T CAD Model

Description

STMicroelectronics M28W800BT100N6T Flash Memory

The M28W800BT100N6T is a high-performance 8-megabit (8Mb) non-volatile flash memory component produced by STMicroelectronics, a leader in the semiconductor industry. This device combines 1M x 8-bit (Byte-mode) and 512K x 16-bit (Word-mode) configurations, offering flexibility for a wide range of applications and devices.

Designed with a boot block architecture, this flash memory provides a secure section for bootloader code, ensuring safe and reliable system initialization. The memory is divided into an 8 Kb boot block, two 4 Kb parameter blocks, and fifteen 64 Kb main blocks, allowing for efficient data management and storage.

The M28W800BT100N6T operates with a supply voltage range of 2.7V to 3.6V, making it suitable for low-power applications. Its access time of 100ns ensures quick data retrieval, which is essential for high-speed operations in modern electronic systems.

One of the key features of this flash memory is its programming and erasure speed. It supports fast program and erase operations, with a typical chip erase time of 10 seconds and a typical program time of 10µs per byte/word. This allows for rapid updates and modifications to the stored data, facilitating efficient product development cycles and field firmware upgrades.

The M28W800BT100N6T is equipped with a range of program and erase commands, including chip erase, block erase, and program/erase suspend, providing users with the flexibility to modify specific sections of the memory without disturbing the entire memory map. Additionally, the device supports a status register that provides details on the completion of program or erase cycles, enabling efficient system management and error handling.

For data protection, the M28W800BT100N6T offers hardware-based write protection features. The device's WP pin can be used to lock the boot block, safeguarding the bootloader code against accidental modifications. Furthermore, a 64-bit unique device number can be used for identification purposes, enhancing security and traceability.

Overall, the M28W800BT100N6T from STMicroelectronics is a reliable and versatile flash memory solution, suitable for a wide range of applications including embedded systems, telecommunications, automotive electronics, and more.

You May Also Be Interested in

Cypress Semiconductor Corp
IC FLASH 32MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 32Mb (2M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Lowest to $13.0573
Cypress Semiconductor Corp
IC FLASH 16MBIT PARALLEL 48TSOP / FLASH - NOR Memory IC 16Mb (2M x 8, 1M x 16) Parallel 70 ns 48-TSOP
Lowest to $5.4167
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8WSON / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O 104 MHz 8-WSON (6x8)
Lowest to $25.8046
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 70 ns 48-VFBGA (8.15x6.15)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 84FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 108 MHz 80 ns 84-FBGA (11.6x8)
Lowest to $4.9845
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O, QPI 133 MHz 24-BGA (8x6)
Lowest to $12.1662
Cypress Semiconductor Corp
IC FLASH 512MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 512Mb (32M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 256Mb (32M x 8) Parallel 90 ns 64-FBGA (13x11)
Lowest to $13.4156
Cypress Semiconductor Corp
IC FLASH 64MBIT PARALLEL 48FBGA / FLASH - NOR Memory IC 64Mb (4M x 16) Parallel 55 ns 48-FBGA (8.15x6.15)
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess