EN
  • EN
  • DE

ZL50235QCG1

Part No ZL50235QCG1
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 100LQFP / Telecom IC Echo Cancellation 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Echo Cancellation
Interface LIU
Number of Circuits 1
Voltage - Supply 1.6V ~ 2V
Current - Supply 40mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ZL50235
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1106271-ZL50235QCG1
Ultra Librarian 3D Model Ultra Librarian ZL50235QCG1 CAD Model

Description

The ZL50235QCG1 is a state-of-the-art integrated circuit designed and manufactured by Microchip Technology. As a leader in the semiconductor industry, Microchip Technology is renowned for its high-quality and reliable components, and the ZL50235QCG1 is no exception. This product is engineered to cater to the demanding needs of modern electronic systems, offering a blend of performance, power efficiency, and versatility.

Key Features

  • High Integration: The ZL50235QCG1 incorporates multiple functionalities into a single chip, which can lead to reduced system complexity and a smaller footprint on the PCB (Printed Circuit Board).
  • Power Efficiency: Designed with power conservation in mind, this IC ensures low power consumption, making it an ideal choice for battery-operated devices or energy-sensitive applications.
  • Performance: With its advanced architecture, the ZL50235QCG1 delivers high-speed performance, ensuring that it can handle the rigorous demands of modern electronic applications.
  • Reliability: As with all Microchip Technology products, this IC is built to last and withstand the test of time, even in the most challenging operating conditions.

Applications

The versatile nature of the ZL50235QCG1 allows it to be used across a wide range of applications. It is particularly well-suited for use in communication systems, data processing units, and sophisticated control systems. Its high integration level makes it an excellent choice for compact devices where space is at a premium.

Technical Specifications

  • Package: The ZL50235QCG1 comes in a QFN package, which is known for its small size and excellent thermal performance.
  • Quality Assurance: Microchip Technology ensures that each ZL50235QCG1 IC meets stringent quality standards, providing customers with peace of mind regarding the product's reliability and longevity.

In conclusion, the ZL50235QCG1 from Microchip Technology is a testament to the company's commitment to innovation and quality. Whether you're designing a new system or upgrading an existing one, this IC is poised to deliver the performance and reliability that your project demands.

You May Also Be Interested in

Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess