EN
  • EN
  • DE

ZL50020GAG2

Part No ZL50020GAG2
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Telecom
Mfr Microchip Technology
Package Tray
Function Switch
Number of Circuits 1
Voltage - Supply 1.71V ~ 1.89V
Current - Supply 120mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 256-BGA
Supplier Device Package 256-BGA (17x17)
Base Product Number ZL50020
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 90
Win Source Part Number 1028764-ZL50020GAG2
Ultra Librarian 3D Model Ultra Librarian ZL50020GAG2 CAD Model

Description

Introducing the ZL50020GAG2 from Microchip Technology

Microchip Technology's ZL50020GAG2 is a high-performance, configurable digital switch that is designed to meet the rigorous demands of modern communication networks. With its robust feature set and flexible architecture, the ZL50020GAG2 is an ideal solution for applications requiring efficient and reliable data traffic management.

Key Features

  • Channel Capacity: The ZL50020GAG2 offers a large switching capacity, capable of handling up to 4096 x 4096 channels, which makes it suitable for medium to large-scale telecommunication infrastructures.
  • High Throughput: This device ensures high-speed data processing with minimal latency, essential for maintaining the quality of service in real-time communication applications.
  • Scalability: The switch is designed to be scalable, allowing system designers to easily expand their network capabilities as demand increases without significant redesigns.
  • Flexible Configuration: With its configurable design, the ZL50020GAG2 can adapt to various network topologies and protocols, ensuring compatibility with a wide range of communication standards.
  • Low Power Consumption: The device is engineered for energy efficiency, which not only reduces operational costs but also supports eco-friendly initiatives by minimizing power usage.

Applications

The ZL50020GAG2 is versatile and can be used in multiple applications, including:

  • Telecommunications switching systems
  • Wireless base station controllers
  • Enterprise PBX systems
  • Central office switches
  • Media gateways

Technical Specifications

The ZL50020GAG2 is housed in a 256-ball PBGA package and operates over an industrial temperature range. It integrates seamlessly into existing systems with a 3.3V power supply requirement and supports various control interfaces, including SPI and I²C, for easy management and configuration.

Conclusion

Microchip Technology's ZL50020GAG2 is a testament to their commitment to providing advanced solutions for complex communication challenges. Its combination of high capacity, performance, and energy efficiency makes it a top choice for network engineers looking to optimize their data traffic management systems.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Broadcom Limited
PHY 10GBE SFI-XFI EDC/LRM 144BGA / Telecom IC
Lowest to $123.1344
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Lowest to $52.3881
Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess