EN
  • EN
  • DE

M48Z512AY-85PM9

Part No M48Z512AY-85PM9
Manufacturer STMicroelectronics
Catalog SRAM
Description 4 Mbit 512Kb x8 ZEROPOWER SRAM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306838-M48Z512AY-85PM9
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian M48Z512AY-85PM9 CAD Model

Description

STMicroelectronics M48Z512AY-85PM9 - Non-Volatile SRAM

The M48Z512AY-85PM9 is a highly integrated non-volatile static RAM and real-time clock (RTC) module from STMicroelectronics, a leader in the semiconductor industry. This 512 Kbit (64K x8) SRAM offers a unique combination of volatile and non-volatile memory functionality, making it an ideal choice for a wide range of applications where data preservation and accurate timekeeping are critical.

Designed with convenience in mind, the M48Z512AY-85PM9 operates at a supply voltage of 5V and features a fast access time of 85ns, ensuring high-speed data retrieval and storage. Its non-volatile nature is assured by a self-contained lithium battery, which provides reliable data retention for over 10 years. This makes it an excellent solution for systems that require data to be preserved during power loss without the need for an external battery.

The integrated real-time clock is a key feature of this module, providing precision timekeeping capabilities with an accuracy of ±5ppm at 25°C. The RTC includes registers for seconds, minutes, hours, day, date, month, year, and century, with automatic leap year correction up to the year 2100. An additional feature is the programmable alarm function, which can be set to trigger on a specific time or date, making it suitable for time-critical tasks and event scheduling.

Moreover, the M48Z512AY-85PM9 offers a range of advanced features such as a write protect function to prevent accidental data alteration, a low power standby mode to conserve energy, and an automatic power-fail chip deselect and write protection, further safeguarding the integrity of stored data during power transitions.

With its parallel interface, this SRAM module is easy to integrate into existing systems, providing a seamless upgrade path for designs requiring non-volatile memory with RTC functionality. The M48Z512AY-85PM9 is packaged in a 28-pin, 600 mil SOIC, making it suitable for surface mount technology and compatible with standard PCB layouts.

Whether used in industrial control systems, utility meters, security systems, or other critical data storage applications, the M48Z512AY-85PM9 from STMicroelectronics offers a reliable and durable solution for preserving vital information and maintaining accurate timekeeping.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
IC SRAM 1MBIT 35NS 32SOP
Lowest to $3.5188
ISSI, Integrated Silicon Solution Inc
IC SRAM 8MBIT 55NS 48MINIBGA
Lowest to $6.5283
Cypress Semiconductor Corp
IC SRAM 64KBIT 25NS 64TQFP
Lowest to $34.4382
Cypress Semiconductor Corp
IC SRAM 16MBIT 10NS 48VFBGA / SRAM Chip Async Single 3.3V 16M-bit 1M x 16 10ns 48-Pin VFBGA Tray
Lowest to $26.0059
Cypress Semiconductor Corp
IC SRAM 36MBIT 167MHZ 100TQFP
Lowest to $59.7786
Cypress Semiconductor Corp
IC SRAM 1MBIT 10NS 44TSOP
Lowest to $1.6031
Cypress Semiconductor Corp
IC SRAM 18MBIT 133MHZ 100TQFP
Lowest to $44.5414
Lyontek Inc.
64Kbit 2.7V~5.5V SOP-28-300mil Memory (ICs) RoHS
Lowest to $2.1829
Cypress Semiconductor Corp
IC SRAM 8MBIT 45NS 44TSOP
Lowest to $4.7671

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess