EN
  • EN
  • DE

CM1461-08DE

Part No CM1461-08DE
Manufacturer ON Semiconductor
Catalog EMI/RFI Filters (LC, RC Networks)
Description FILTER LC(PI) 20NH/10PF ESD SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters - EMI/RFI Filters (LC, RC Networks)
Mfr ON Semiconductor
Series Praetorian®
Package Tape & Reel
Product Status Obsolete
Type Low Pass
Filter Order 3rd
Technology LC (Pi)
Number of Channels 8
Attenuation Value 30dB @ 800MHz ~ 2.7GHz
Current 30 mA
Values L = 20nH (Total), C = 10pF
ESD Protection Yes
Temperature Range - Operating -40°C ~ 85°C
Applications Data Lines for Mobile Devices
Mounting Type Surface Mount
Package / Case 16-WFDFN Exposed Pad
Size / Dimension 0.157" L x 0.063" W (4.00mm x 1.60mm)
Height 0.031" (0.79mm)
Base Product Number CM1461
Standard Package 3,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Win Source Part Number 579328-CM1461-08DE
Ultra Librarian 3D Model Ultra Librarian CM1461-08DE CAD Model

Description

The CM1461-08DE from ON Semiconductor is a state-of-the-art EMI (Electromagnetic Interference) filtering device with integrated ESD (Electrostatic Discharge) protection. Designed for use in applications where both signal integrity and protection against transient voltage spikes are paramount, this component ensures the reliability and longevity of electronic systems.

Key Features

  • Integrated ESD Protection: The CM1461-08DE offers exceptional ESD protection, meeting the IEC61000-4-2 Level 4 standard, which ensures the device can withstand electrostatic discharges of up to ±15kV contact and ±30kV air discharge.
  • EMI Filtering: This device provides superior EMI filtering capabilities, with an array of low-pass filters that effectively attenuate unwanted high-frequency noise, thereby enhancing the performance of sensitive electronic circuits.
  • Compact Package: The CM1461-08DE comes in a compact, lead-free, RoHS-compliant package that is suitable for space-constrained applications, enabling designers to minimize PCB (Printed Circuit Board) space without compromising on performance.
  • Broad Application Range: Ideal for a wide range of applications, this EMI filter with ESD protection is perfect for data lines in portable devices, such as smartphones, tablets, and laptops, as well as for interfaces like USB, HDMI, and LVDS.

Product Specifications

The CM1461-08DE has eight channels of EMI filtering, each with integrated ESD protection diodes. The device's low-pass filter design ensures signal integrity for high-speed data lines by attenuating unwanted noise without impacting the signal quality. The filter has a cut-off frequency that is carefully optimized for each application, providing an effective solution for maintaining signal fidelity.

Benefits

  • Enhanced System Reliability: By protecting against ESD events and filtering out EMI, the CM1461-08DE significantly increases the reliability of electronic systems, reducing the risk of failure due to electrical disturbances.
  • Design Flexibility: The small form factor and high integration level of the CM1461-08DE afford designers greater flexibility in PCB layout and component placement.
  • Improved User Experience: The reduction in EMI and protection against ESD contributes to a better user experience by ensuring device functionality and preventing data corruption.

In summary, the CM1461-08DE from ON Semiconductor is an essential component for designers looking to enhance system resilience to EMI and ESD without sacrificing space or signal quality.

You May Also Be Interested in

Kemet
FILTER RC 100 OHMS/68NF TH
Need more? Email Us
AVX Corp/Kyocera Corp
FILTER RC 25 OHMS/2PF SMD
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 0.1UH/470PF SMD
Need more? Email Us
TDK Corporation
FILTER LC 8PF 280MHZ SMD
Need more? Email Us
Kemet
FILTER RC 100 OHMS/0.47UF TH
Need more? Email Us
Kemet
FILTER RC 47 OHMS/0.47UF TH
Need more? Email Us
Tusonix a Subsidiary of CTS Electronic Components
FILTER LC(PI) 3000PF CUSTOM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4987 $59.8440
285+ $0.4093 $116.6505
440+ $0.3966 $174.5040
605+ $0.3837 $232.1385
780+ $0.3709 $289.3020
1,045+ $0.3326 $347.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess