EN
  • EN
  • DE

M29F002NT-120K1

Part No M29F002NT-120K1
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829082-M29F002NT-120K1
Ultra Librarian 3D Model Ultra Librarian M29F002NT-120K1 CAD Model

Description

The M29F002NT-120K1 is a high-performance 2 Mbit (256Kb x8) non-volatile flash memory product from STMicroelectronics. This device operates at a 5V power supply and features a 120 ns access time, making it suitable for high-speed microprocessor systems. It is particularly designed to allow firmware to be updated in application, providing a flexible and convenient solution for electronic systems where the program code needs to be modified or updated.

Key Features

  • Memory Size: 2 Mbit (256Kb x8)
  • Access Time: 120 ns
  • Supply Voltage: 5V
  • Package: 32-pin TSOP (Thin Small Outline Package)
  • Temperature Range: -40°C to +85°C
  • Programming Voltage: 12V

This flash memory is capable of a minimum of 10,000 write/erase cycles, ensuring reliability and longevity in a wide range of applications. It is organized as 256K words by 8 bits, which is common in standard microprocessors and microcontrollers interfacing.

Technology

The M29F002NT-120K1 uses a high-density non-volatile memory technology known for its high speed and endurance. The memory can be written or programmed 1 to 256 bytes at a time using the Byte/Word Programming algorithm. For erase operations, the device supports both chip erase and sector erase, giving designers flexibility in managing data storage and updates.

Applications

With its robust design and fast access time, the M29F002NT-120K1 is ideal for applications that require quick and reliable storage of firmware or data that may need to be updated periodically. These include but are not limited to:

  • Embedded systems
  • Telecommunications
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

In conclusion, the M29F002NT-120K1 from STMicroelectronics is a versatile and reliable flash memory chip, designed for systems where durability and data integrity are paramount. Its fast access time and flexible erase capabilities make it an excellent choice for a wide variety of applications.

You May Also Be Interested in

FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Brady Corporation
LABEL, 1.181 IN DIA
Need more? Email Us
Panduit Corp
LABEL 9"X8" WHITE/GREEN
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLB92 WORK LIGHT BAR; 0-10 V DC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess