EN
  • EN
  • DE

ZL38052LDF1

Part No ZL38052LDF1
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSOR 64QFN  /  Audio Audio Signal Processor Channel 64-QFN (9x9)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Microchip Technology
Package Tape & Reel
Function Audio Signal Processor
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Base Product Number ZL38052
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names ZL38052LDF1TR,ZL38052LDF1DKR,ZL38052LDF1CT
Standard Package 2,700
Win Source Part Number 991435-ZL38052LDF1
Ultra Librarian 3D Model Ultra Librarian ZL38052LDF1 CAD Model

Description

Microchip Technology's ZL38052LDF1: Advanced Audio Processor

The ZL38052LDF1 is a state-of-the-art audio processor from Microchip Technology, designed to deliver superior sound quality and advanced features for a wide range of audio applications. This high-performance product is part of Microchip's extensive portfolio of audio solutions, catering to the needs of both consumer and professional audio markets.

At the core of the ZL38052LDF1 lies a powerful digital signal processor (DSP) that provides exceptional audio processing capabilities. This enables the device to support complex audio algorithms for noise reduction, echo cancellation, and other advanced audio enhancements. The processor is ideal for applications such as smart speakers, sound bars, voice-controlled devices, and conferencing systems where clear and high-quality audio is paramount.

The ZL38052LDF1 features a flexible and configurable audio interface that can be easily integrated into various system designs. It supports I²S and PDM digital audio inputs, making it compatible with a wide range of microphones and audio sources. Additionally, the device offers multiple GPIOs for control and status indications, ensuring versatile and customizable operation.

With its built-in firmware, the ZL38052LDF1 simplifies product development by reducing the need for extensive software programming. Developers can take advantage of Microchip's intuitive development tools and software libraries to fine-tune audio performance and expedite time-to-market for their products.

For enhanced functionality, the ZL38052LDF1 is equipped with an on-chip memory that stores user-configurable settings and audio processing parameters. This feature allows the device to maintain consistent performance even after power cycles, ensuring reliability and user convenience.

Overall, the ZL38052LDF1 from Microchip Technology represents a blend of audio processing prowess and ease of integration. Its robust feature set and high-quality audio output make it an excellent choice for designers looking to incorporate advanced audio capabilities into their products without compromising on sound quality or design flexibility.

You May Also Be Interested in

Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Asahi Kasei Microsystems
IC ASYNCH SAMPLE RATE 64LQFP / Audio Channel
Lowest to $5.7103
Asahi Kasei Microsystems
IC AUD PROCESSOR ADC/DAC 48LQFP / Audio Channel
Need more? Email Us
Analog Devices Inc.
IC AUDIO CODEC PROCESSOR 80-LQFP
Lowest to $9.2279
ON Semiconductor
Audio Channel
Need more? Email Us
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.0573 $65.2865
11+ $10.7138 $117.8518
17+ $10.3788 $176.4396
23+ $10.0439 $231.0097
30+ $9.7089 $291.2670
40+ $8.7052 $348.2080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,050 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess