EN
  • EN
  • DE

TDA7440D

Part No TDA7440D
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description IC AUDIO TONE PROCESSOR 28SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Audio Tone Processor
Applications Consumer Audio
Number of Channels 2
Interface I2C
Voltage - Supply 6V ~ 10.2V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number TDA7440
Standard Package 28 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 362466-TDA7440D
Ultra Librarian 3D Model Ultra Librarian TDA7440D CAD Model

Description

STMicroelectronics TDA7440D Audio Processor IC

The TDA7440D from STMicroelectronics is a sophisticated audio processor IC designed to offer advanced sound control. This integrated circuit is tailored for high-end audio and video applications where precise sound management is crucial. It is a perfect fit for modern entertainment systems, such as home theaters, soundbars, and multimedia setups, providing users with a rich and customizable audio experience.

Key Features:

  • Treble and Bass Control: The TDA7440D allows users to adjust treble and bass frequencies to their preference, ensuring an optimal listening experience tailored to individual tastes and room acoustics.
  • Input Multiplexer: This feature offers the choice of selecting between multiple audio sources, making it easy to switch between inputs without the need for additional hardware.
  • Volume Control: With built-in volume control, users can easily adjust the output level, providing a convenient way to manage the loudness of the audio.
  • Speaker Attenuation: The IC includes speaker attenuation control, which allows for fine-tuning of speaker output to prevent distortion and maintain audio clarity at various volumes.

Advanced Technical Specifications:

The TDA7440D operates with a supply voltage ranging from 4.5V to 10.5V, making it versatile for use in a wide array of audio equipment. It features a low harmonic distortion and low noise level, ensuring high-fidelity audio reproduction. Additionally, the IC employs I²C bus control, which simplifies integration into digital systems and allows for easy programming of all its functions.

Package and Application:

Encased in a compact SO-20 package, the TDA7440D is designed to occupy minimal space on a circuit board, which is essential for sleek, modern audio devices. It is suitable for applications requiring sophisticated tone control, dynamic range compression, and input switching, such as car audio systems, mini and micro Hi-Fi systems, and TV sets.

Overall, the STMicroelectronics TDA7440D stands as a testament to the company's commitment to delivering high-quality audio processing solutions that meet the demands of today's audiophiles and entertainment enthusiasts.

You May Also Be Interested in

Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Renesas Electronics America
2-CH ELECTRONIC VOLUME BALANCE / Audio Channel
Need more? Email Us
Maxim Integrated
HEADSET JACK DETECTION IC
Lowest to $1.5847
Rohm Semiconductor
IC AUDIO INTERFACE VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Lowest to $5.0427
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6918 $51.6098
26+ $3.8497 $100.0922
41+ $3.7294 $152.9054
56+ $3.6091 $202.1096
72+ $3.4888 $251.1936
96+ $3.1279 $300.2784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,608 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess