Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Compandor
Applications Consumer Audio, Telecommunication Systems
Number of Channels 2
Supply Voltage - Operating 6 V to 18 V
Temperature Range - Operating -40°C to 85°C (TA)
Specifications 110dB
Case / Package 16-SOIC
Win Source Part Number 028017-SA571DR2G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SA571DR2G CAD Model

Description

ON Semiconductor SA571DR2G Product Overview

The SA571DR2G is a versatile, high-performance compandor IC designed and manufactured by ON Semiconductor, a global leader in power and signal management solutions. This integrated circuit is engineered to provide excellent dynamic range compression and expansion in a wide range of audio applications, making it an ideal choice for professionals seeking to enhance audio system performance.

Key Features

  • Dynamic Range Control: The SA571DR2G is capable of both compressing and expanding audio signals, allowing for the management of dynamic range in various audio processing applications.
  • Low Noise: This compandor IC is designed to maintain signal integrity, offering low noise performance, which is crucial for high-quality audio reproduction.
  • Adjustable Parameters: Users have the flexibility to adjust attack and release times, making it possible to tailor the dynamic response to the specific needs of the audio material.
  • Wide Supply Voltage Range: The device operates over a supply voltage range of 4.5V to 18V, accommodating a variety of power supply configurations.
  • Dual-In-Line Package: The SA571DR2G comes in a 16-pin SOIC package, ensuring easy integration into existing circuit designs and PCB layouts.

Applications

  • Professional Audio Equipment
  • Broadcast Equipment
  • Wireless Microphones
  • Communication Systems
  • Audio Processing Units

The SA571DR2G compandor IC is designed to meet the stringent requirements of audio professionals. Its robust design and ON Semiconductor's commitment to quality make it a reliable choice for applications where audio quality cannot be compromised. Whether used in studio-grade equipment, broadcast systems, or high-end consumer electronics, the SA571DR2G provides the performance needed to achieve superior sound.

For designers and audio engineers looking for a flexible solution to manage dynamic range, the SA571DR2G by ON Semiconductor offers a perfect blend of performance, reliability, and versatility. Its ability to deliver high-fidelity audio in a compact and power-efficient package makes it an essential component in the quest for the perfect sound experience.

You May Also Be Interested in

Intersil
MPU CIRCUIT, CMOS, PQFP128
Need more? Email Us
ECAD model for D2-71683-LR
Texas Instruments
IC DGTL AUD LIPSYNC DELAY 16VQFN / Stereo Digital Audio Multimedia
Lowest to $10.0211
ECAD model for TPA5052RSAT
Rohm Semiconductor
IC AUDIO TONE PROCESSOR 32SSOPA
Need more? Email Us
ECAD model for BD37542FS-E2
Cirrus Logic Inc.
IC AUDIO TRANSMITTER 28SOIC / 192 kHz Digital Audio Interface Transmitter
Lowest to $9.4956
ECAD model for CS8406-CSZR
Diodes Incorporated
IC DETECTION SWITCH X2-DFN1210-6 / Low-Power Headset Detection IC in Miniaturized Package
Lowest to $0.0699
ECAD model for AZV5001RA4-7
Microsemi Corporation
IC VOICE PROCESSOR 96FBGA / DSP 100MHz 200MIPS 96-Pin VFBGA Tray
Lowest to $25.2976
ECAD model for ZL38004GGG2
STMicroelectronics
IC AUDIO SIGNAL PROCESSR 28TSSOP
Lowest to $1.6700
ECAD model for TDA7729
AKM Semiconductor Inc.
IC SAMPLE RATE CONVERTER 64LQFP / 8ch 216kHz / 24-Bit Asynchronous SRC
Lowest to $700.7004
ECAD model for AK4128AEQ
Microchip Technology
IC DEMOD MONO FM FOR TV 14SOIC
Need more? Email Us
ECAD model for U2861B-MFPY 71

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6727 $50.1810
75+ $1.3724 $102.9300
115+ $1.3296 $152.9040
160+ $1.2867 $205.8720
205+ $1.2438 $254.9790
270+ $1.1151 $301.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,530 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention