EN
  • EN
  • DE

ZL38050UGB2

Part No ZL38050UGB2
Manufacturer Microchip Technology
Catalog Audio Special Purpose
Description IC AUDIO SIGNAL PROCESSR 56WLCSP  /  Audio Audio Signal Processor 1 Channel 56-WLCSP (3.05x3.05)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Audio Special Purpose
Mfr Microchip Technology
Series AcuEdge™
Package Tape & Reel (TR)
Function Audio Signal Processor
Applications 10 Base-T
Number of Channels 1
Interface SPI
Specifications 48kHz
Mounting SMD (SMT)
Supplier Device Package 56-WLCSP (3.05x3.05)
Base Product Number ZL38050
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 4,000
Win Source Part Number 1115280-ZL38050UGB2
Ultra Librarian 3D Model Ultra Librarian ZL38050UGB2 CAD Model

Description

Microchip Technology's ZL38050UGB2: Advanced Voice Processor

The ZL38050UGB2 is a cutting-edge voice processing product from the renowned semiconductor manufacturer, Microchip Technology. This innovative component is designed to deliver superior voice quality and audio processing capabilities, making it an ideal choice for a wide range of applications in modern communication systems.

At the heart of the ZL38050UGB2 lies an advanced digital signal processor (DSP) that is optimized for voice applications. This processor is capable of executing complex algorithms that enhance the clarity and intelligibility of voice signals. The device features Microchip's proprietary AcuEdge™ Technology, which includes acoustic echo cancellation, noise reduction, and beamforming to provide a premium audio experience in various environments.

The ZL38050UGB2 is particularly well-suited for hands-free communication applications, such as speakerphones, intercom systems, and voice-controlled devices. Its robust processing power ensures that voice commands are accurately captured and processed, even in noisy or echo-prone settings. Additionally, the device supports full-duplex communication, allowing for seamless two-way conversations without the interruptions commonly associated with lesser-quality voice processors.

For ease of integration, the ZL38050UGB2 is available in a compact, surface-mount package that is compatible with modern PCB assembly techniques. This makes it straightforward for designers to incorporate the voice processor into their products without the need for extensive redesigns or specialized equipment.

Developers can also take advantage of Microchip's comprehensive software support, which includes a suite of development tools and reference designs. These resources help to accelerate the design process and reduce time-to-market for products incorporating the ZL38050UGB2.

In summary, the ZL38050UGB2 from Microchip Technology is a powerful voice processing solution that offers exceptional performance and flexibility for a variety of audio applications. Its advanced features, combined with robust support and easy integration, make it a top choice for designers looking to enhance the voice capabilities of their products.

You May Also Be Interested in

Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Lowest to $1.7960
Cirrus Logic Inc.
CS4226 - SURROUND SOUND CODEC
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
ON Semiconductor
Audio Channel
Need more? Email Us
Fairchild/ON Semiconductor
Audio Audio Switch 1 Channel 10-UMLP (1.8x1.4)
Need more? Email Us
Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Lowest to $0.6537
OSRAM Opto Semiconductors Inc.
IC AUDIO SIGNAL PROCESSR 68CTBGA
Need more? Email Us
Microchip Technology
Audio Voice Processing Unit (VPU) 2 Channel 56-QFN (8x8)
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.5523 $58.2092
9+ $11.9403 $107.4627
13+ $11.5672 $150.3736
18+ $11.1941 $201.4938
24+ $10.8209 $259.7016
31+ $9.7015 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,471 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess