EN
  • EN
  • DE

VSC8575XKS-11

Part No VSC8575XKS-11
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface 2-Wire Serial, JTAG, SerDes, SPI
Number of Circuits 4
Voltage - Supply 1V
Temperature Range - Operating 0°C ~ 125°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8575
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938856-VSC8575XKS-11
Ultra Librarian 3D Model Ultra Librarian VSC8575XKS-11 CAD Model

Description

Microchip Technology's VSC8575XKS-11 Ethernet PHY

The VSC8575XKS-11 from Microchip Technology is a cutting-edge Ethernet Physical Layer Transceiver (PHY) designed to meet the high-speed connectivity requirements of modern network infrastructure. This robust and versatile PHY is an ideal solution for a wide range of applications, including enterprise networking, industrial automation, and telecommunications systems.

Featuring a quad-port configuration, the VSC8575XKS-11 supports 10/100/1000BASE-T Ethernet, which allows for seamless integration with existing network equipment and infrastructure. Its high-performance capabilities ensure that data is transmitted efficiently and reliably across networks, making it a prime choice for applications demanding high throughput and low latency.

One of the standout features of the VSC8575XKS-11 is its support for Energy Efficient Ethernet (EEE), a standard that significantly reduces power consumption during periods of low data activity. This not only helps in reducing operational costs but also contributes to the development of environmentally friendly networking solutions.

The device is built with advanced features such as cross-point switch, Virtual Cable Tester® (VCT) technology, and VeriTime™ IEEE 1588v2 timing synchronization, which further enhance its performance and utility. The cross-point switch allows for flexible port-to-port connections, while the VCT provides advanced cable diagnostics, and VeriTime delivers best-in-class timing accuracy for time-sensitive applications.

Moreover, the VSC8575XKS-11 is designed with robustness in mind, featuring an integrated line-side termination that simplifies board layout and reduces external component requirements. This not only saves space but also enhances the reliability of the end product by minimizing the potential points of failure.

In conclusion, the VSC8575XKS-11 from Microchip Technology is a feature-rich, high-performance Ethernet PHY that provides reliable, high-speed connectivity for a multitude of networking applications. Its energy-efficient design and advanced feature set make it a top choice for designers looking to create network solutions that are both powerful and cost-effective.

You May Also Be Interested in

Maxim Integrated
IC TELECOM INTERFACE 676TEPBGA / Telecom IC TDM-over-Packet (TDMoP) 676-TEPBGA (27x27)
Lowest to $43.6568
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 135QFN / Telecom IC Ethernet 135-QFN (12x12)
Lowest to $10.0988
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess