EN
  • EN
  • DE

DM-08-V-T/R

Part No DM-08-V-T/R
Manufacturer Diptronics
Catalog Switches
Description DIP Switches / SIP Switches 8 Position, SPST SMD DIP Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
Illuminated Non-Illuminated
Number of Positions 8 Position
Switch Type DIP
Terminal Pitch 2.54 mm
Contact Form SPST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DM
Brand Diptronics
Mounting Style PCB Mount
Life 2000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 20 C
Product Type DIP Switches
Standard Pack Qty 700
Subcategory Switches
Ultra Librarian 3D Model Ultra Librarian DM-08-V-T/R CAD Model

You May Also Be Interested in

TE Connectivity
SWITCH SLIDE SPDT 300MA 125V
Lowest to $1.9636
Omron
SWITCH TACTILE SPST-NO 0.05A 24V
Lowest to $1.0517
Omron
SWITCH SNAP ACTION SPDT 16A 250V
Lowest to $2.3455
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Need more? Email Us
C&K Components
SWITCH ROCKER SPDT 7.5A 125V
Lowest to $13.0909
Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Lowest to $0.4090
Omron
SWTCH BLOCK DPDT SOLDER TERMINAL
Lowest to $12.6954
C&K Components
SWITCH TACTILE SPST-NO 0.05A 32V
Lowest to $0.5821
C&K Components
SWITCH SLIDE DP3T 300MA 6V
Lowest to $1.3636

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8959 $53.7540
140+ $0.7351 $102.9140
215+ $0.7121 $153.1015
295+ $0.6891 $203.2845
380+ $0.6662 $253.1560
505+ $0.5973 $301.6365
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,320 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess