EN
  • EN
  • DE

VSC8562XKS-11

Part No VSC8562XKS-11
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8562
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 1117918-VSC8562XKS-11
Ultra Librarian 3D Model Ultra Librarian VSC8562XKS-11 CAD Model

Description

Microchip Technology's VSC8562XKS-11: A Robust Ethernet PHY Solution

The VSC8562XKS-11 is a high-performance, dual-channel Gigabit Ethernet PHY transceiver from the renowned semiconductor manufacturer, Microchip Technology. This device is designed to deliver reliable, high-speed network connectivity for a wide range of applications, including enterprise networking, data centers, industrial automation, and more.

Featuring advanced technology, the VSC8562XKS-11 supports 10/100/1000BASE-T operations over standard category 5 UTP cables. It is compliant with IEEE 802.3 standards, ensuring interoperability with a broad array of network equipment. The device incorporates sophisticated features such as auto-negotiation to automatically select the highest performance mode supported by the link partner.

The VSC8562XKS-11 is designed with robustness in mind, providing various features to enhance network reliability and performance. It includes Microchip's Virtual Cable Tester® (VCT) technology, which enables end-users to diagnose and isolate cabling issues that could impact network performance. This diagnostic feature is invaluable for maintaining network integrity and reducing downtime.

Energy efficiency is another key aspect of this product. The VSC8562XKS-11 incorporates Microchip's EcoEthernet™ technology, which minimizes power consumption during periods of low link utilization. This not only reduces energy costs but also contributes to a greener, more sustainable network environment.

The device is housed in a compact 156-pin BGA package, making it suitable for space-constrained applications. Its integrated line-side termination saves board space and reduces external component requirements, simplifying design and lowering overall system costs.

Overall, the VSC8562XKS-11 from Microchip Technology is an excellent choice for designers looking to integrate a reliable and efficient Ethernet PHY into their networking products. With its robust feature set, energy-saving capabilities, and diagnostic tools, this transceiver ensures optimal performance and ease of maintenance for any network.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Lowest to $39.7102
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess