EN
  • EN
  • DE

DSC6021CI2A-00EQ

Part No DSC6021CI2A-00EQ
Manufacturer Microchip Technology
Catalog Pin Configurable/Selectable Oscillators
Description MEMS OSC (FS) ULTRA LOW POWER LV / CMOS XO (Standard) Pin Configurable Oscillator 1.71V ~ 3.63V 4-VDFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Pin Configurable/Selectable Oscillators
Mfr Microchip Technology
Series DSC60XX
Package Tube
Product Status Obsolete
Base Resonator MEMS
Type XO (Standard)
Frequency - Output 1 12MHz, 48Mhz
Output CMOS
Voltage - Supply 1.71V ~ 3.63V
Frequency Stability ±25ppm
Temperature Range - Operating -40°C ~ 85°C
Current - Supply (Max) 1.3mA (Typ)
Size / Dimension 0.126" L x 0.098" W (3.20mm x 2.50mm)
Height 0.035" (0.90mm)
Package / Case 4-VDFN
Standard Package 110
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1343825-DSC6021CI2A-00EQ
Ultra Librarian 3D Model Ultra Librarian DSC6021CI2A-00EQ CAD Model

Description

Product Overview

Product Name: DSC6021CI2A-00EQ

Manufacturer: Microchip Technology

Description

The DSC6021CI2A-00EQ is a high-performance, low-power silicon MEMS oscillator from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This compact and reliable oscillator is designed for a wide range of applications where space constraints and power efficiency are critical considerations.

Key Features

  • Frequency Range: This device offers a stable frequency output of 2.3 MHz to 170 MHz, catering to various application needs.
  • Supply Voltage: The DSC6021CI2A-00EQ operates at a supply voltage range of 1.71V to 3.63V, making it versatile for different power environments.
  • Low Power Consumption: It is designed for energy-sensitive applications with a low current draw, thereby extending battery life in portable devices.
  • Compact Size: The oscillator comes in a 2.5mm x 2.0mm package, ideal for space-constrained applications.
  • Stability: It provides excellent frequency stability over a wide temperature range, ensuring reliable performance under varying environmental conditions.
  • Output Type: The product features a CMOS/LVCMOS output, which is compatible with most digital circuits.

Applications

The DSC6021CI2A-00EQ is suitable for various electronic applications including:

  • Wearable technology
  • Internet of Things (IoT) devices
  • Mobile phones and portable electronics
  • Industrial automation and control systems
  • Automotive electronics
  • Healthcare and medical devices

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the DSC6021CI2A-00EQ is no exception. It undergoes rigorous testing and quality control measures to ensure it meets the high standards expected from Microchip products. With its robust design and manufacturing process, this MEMS oscillator is designed to deliver consistent performance and long-term reliability.

Environmental Compliance

The DSC6021CI2A-00EQ is compliant with RoHS (Restriction of Hazardous Substances) directives, indicating that it is manufactured with a focus on environmental safety and sustainability.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC SO 3.3V 14SMD
Need more? Email Us
Microchip Technology
MEMS CLOCK GENERATOR -40C-85C 25
Lowest to $9.4791
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 6SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 2.5V-3.3V 8SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess