EN
  • EN
  • DE

VSC8504XKS-05

Part No VSC8504XKS-05
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Number of Circuits 1
Voltage - Supply 1V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8504
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 813489-VSC8504XKS-05
Ultra Librarian 3D Model Ultra Librarian VSC8504XKS-05 CAD Model

Description

The VSC8504XKS-05 is a versatile and high-performance Ethernet PHY from Microchip Technology, designed to deliver robust connectivity solutions for a wide range of applications. This product is part of Microchip's extensive portfolio of networking components, which are known for their reliability and advanced features.

Key Features

  • Quad Gigabit Ethernet PHY: The VSC8504XKS-05 features four Gigabit Ethernet PHYs which support 10/100/1000BASE-T operations, making it ideal for high-bandwidth and multi-port applications.
  • Energy Efficient: With built-in energy efficiency features, this device supports Energy Efficient Ethernet (EEE) standards, reducing power consumption during periods of low data activity.
  • Flexible Media Interface: It offers a flexible media interface with support for SGMII, QSGMII, and other copper media interfaces, providing versatility for various design requirements.
  • Advanced Packet Processing: The VSC8504XKS-05 includes advanced packet processing capabilities such as 1588v2 Precision Time Protocol (PTP) for accurate time synchronization in networks.
  • Rugged Design: This product is designed to withstand industrial temperature ranges, making it suitable for harsh environments.

Applications

The VSC8504XKS-05 is ideal for a variety of networking applications, including:

  • Enterprise Networking Equipment
  • Industrial Automation
  • Automotive Networking
  • Data Center Infrastructure
  • Networked Security Systems

Integration and Support

Microchip Technology provides comprehensive support for the VSC8504XKS-05, including technical documentation, reference designs, and customer support to ensure seamless integration into your product designs. With its advanced features and Microchip's support, the VSC8504XKS-05 is a reliable choice for designers looking to enhance their network's performance and efficiency.

You May Also Be Interested in

Infineon Technologies
ISDN PRIMARY ACCESS TRANSCEICER / Telecom IC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $60.3771 $60.3771
3+ $49.5402 $148.6206
4+ $47.9920 $191.9680
5+ $46.4439 $232.2195
6+ $44.8958 $269.3748
8+ $40.2514 $322.0112
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,182 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess