EN
  • EN
  • DE

53398-1571

Part No 53398-1571
Manufacturer Molex, LLC
Catalog Rectangular Connectors
Description 1.25mm (.049") Pitch PicoBlade™ Header, Surface Mount, Vertical, Lead-free, 15Circuits
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815691-53398-1571
Ultra Librarian 3D Model Ultra Librarian 53398-1571 CAD Model

Description

The Molex 53398-1571 is a MicroClasp connector, designed for secure and reliable signal connections in a variety of electronic applications. This rectangular connector is part of Molex's comprehensive range of interconnect solutions, known for their quality and durability.

Applications:

  • Consumer Electronics: Used in devices such as LCD TVs, DVD players, and gaming consoles for internal connections.
  • Industrial Equipment: Employed in industrial control systems, machinery, and automation equipment for robust signal transmission.
  • Medical Devices: Found in medical equipment for secure and reliable connections in critical applications.
  • Automotive Industry: Utilized in automotive electronics for connecting various modules and sensors.
  • Data Communications: Used in networking equipment, servers, and storage systems for signal connectivity.

Features:

  • MicroClasp Design: Features a dual-latching mechanism that provides a secure and reliable connection, preventing accidental disconnections.
  • Compact Size: Its small form factor allows for high-density packaging in space-constrained applications.
  • Durable Construction: Made from high-quality materials to ensure long-lasting performance and resistance to environmental factors.
  • Polarization: Designed with polarization features to prevent incorrect mating and ensure proper alignment.
  • Number of Contacts: Configured with 15 contacts, suitable for specific signal or power requirements.
  • Pitch: Typically features a fine pitch for high-density connectivity.

Benefits:

  • Reliable Connection: The MicroClasp design ensures a secure and stable connection, minimizing the risk of signal interruption.
  • Space-Saving: Its compact size allows for efficient use of PCB space, enabling smaller and more densely populated designs.
  • Long-Term Performance: Durable construction ensures reliable performance over an extended period, reducing maintenance and replacement costs.
  • Easy Assembly: Designed for easy and efficient assembly, simplifying the manufacturing process.
  • Versatile Application: Suitable for a wide range of applications across various industries, providing a versatile interconnect solution.

Additional Details:

The 53398-1571 connector typically uses a specific wire gauge range. The housing material of this Molex connector provides insulation and protection for the contacts. Further information including voltage and current ratings, operating temperature range, and specific mating connector part numbers can be found in the manufacturer's datasheet.

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
Nextronics Engineering Corp.
Connector IDC Header Through Hole 10 position 2.54mm
Lowest to $0.3725
CJT Connectors
2 10P -40℃~+105℃ 2mm 5 2A 250V 2x5P Through Hole,P=2mm Headers, Male Pins RoHS
Lowest to $0.4102
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0382
CJT Connectors
1 3P -40℃~+105℃ 2.54mm 3 3A 250V 1x3P Through Hole,Right Angle,P=2.54mm Headers, Male Pins RoHS
Lowest to $0.5298
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5821 $52.3890
210+ $0.4777 $100.3170
325+ $0.4627 $150.3775
450+ $0.4478 $201.5100
580+ $0.4329 $251.0820
775+ $0.3881 $300.7775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess