EN
  • EN
  • DE

AT27C256R-55JC

Part No AT27C256R-55JC
Manufacturer Microchip Technology
Catalog EPROM
Description IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Part Status Obsolete(EOL)
Memory Type Non-Volatile
Memory Format EPROM
Technology EPROM - OTP
Memory Size 256Kb (32K x 8)
Access Time 55ns
Memory Interface Parallel
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C (TC)
Mounting SMD
Package 32-LCC (J-Lead)
Manufacturer Package 32-PLCC
Win Source Part Number 768925-AT27C256R-55JC
Popularity Medium
Supply and Demand Status Limited
Family Name AT27C256R
Introduction Date May 15, 1996
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian AT27C256R-55JC CAD Model

Description

Microchip Technology AT27C256R-55JC

The AT27C256R-55JC is a high-performance 256K EPROM (Erasable Programmable Read-Only Memory) chip from Microchip Technology, renowned for its reliability and versatility in a wide range of applications. This particular model is designed to offer a substantial amount of non-volatile memory storage space, making it an ideal choice for storing firmware, boot code, or other critical data that must remain intact even when power is lost.

With its access time of 55 nanoseconds, the AT27C256R-55JC provides swift read operations, ensuring that systems using this memory chip can operate efficiently and with minimal delay. This speed is particularly beneficial for applications that require fast boot or load times, or where the performance is critical.

The device comes in a robust 32-lead PLCC (Plastic Leaded Chip Carrier) package, which is designed for surface mounting on PCBs (Printed Circuit Boards). This package type offers a compact footprint and is favored for its durability and ease of handling in manufacturing environments. The leaded design also facilitates better heat dissipation, which is essential for maintaining the integrity and longevity of the memory chip.

One of the key features of the AT27C256R-55JC is its ability to be electrically erased and reprogrammed. This capability allows for the chip to be reused and updated with new code, providing flexibility and cost savings over the product's lifecycle. Moreover, the EPROM technology used in this chip is known for its high endurance, with the ability to withstand thousands of erase and programming cycles.

In terms of compatibility, the AT27C256R-55JC operates with a single 5V power supply, which is common in digital systems, thus simplifying power management requirements. It also features industry-standard programming signals, making it compatible with most EPROM programmers.

Overall, the AT27C256R-55JC from Microchip Technology represents a reliable and efficient solution for applications requiring a significant amount of stable, non-volatile memory. Its combination of speed, packaging, and reusability makes it a valuable component for system designers and engineers.

You May Also Be Interested in

Macronix
2M-BIT [256K x 8] CMOS EPROM
Lowest to $8.2825
Fairchild/ON Semiconductor
IC EPROM UV 1MBIT 150NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 4MBIT 45NS 32CDIP
Lowest to $5.0427
STMicroelectronics
16 Mbit 2Mb x8 or 1Mb x16 UV EPROM and OTP EPROM
Need more? Email Us
Fairchild/ON Semiconductor
262,144-Bit (32K x 8) High Performance CMOS EPROM
Need more? Email Us
STMicroelectronics
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
Lowest to $8.4049
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us
Macronix
2M-BIT [256Kx8] CMOS EPROM
Need more? Email Us
Macronix
4M-BIT [512K x 8/256K x 16] CMOS EPROM
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess