EN
  • EN
  • DE

VSC8504XKS-02

Part No VSC8504XKS-02
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Number of Circuits 1
Voltage - Supply 1V
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8504
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938852-VSC8504XKS-02
Ultra Librarian 3D Model Ultra Librarian VSC8504XKS-02 CAD Model

Description

Microchip Technology VSC8504XKS-02 Product Overview

The VSC8504XKS-02 is a highly integrated, multi-feature, and versatile quad Gigabit Ethernet PHY transceiver from the renowned manufacturer Microchip Technology. It is designed to deliver exceptional performance, robustness, and reliability for a wide range of applications, including enterprise networking, industrial automation, and telecommunications infrastructure.

Key Features

  • Quad Gigabit Ethernet PHY: This device supports four independent 10/100/1000BASE-T transceivers, each capable of auto-negotiation to optimize link quality and performance.
  • Energy Efficiency: It incorporates Microchip's EcoEthernet™ technology, which provides energy-saving features such as Energy Efficient Ethernet (EEE), ActiPHY™, and PerfectReach™, reducing overall power consumption.
  • Advanced Interface Support: The VSC8504XKS-02 supports SGMII, QSGMII, and other host interfaces, offering flexibility in connection with various MACs (Media Access Controllers) and switch fabrics.
  • Robust Performance: Integrated line-side termination provides a clean interface and simplifies board design, while cable diagnostics and Microchip’s Virtual Cable Tester® (VCT) technology enable easy maintenance and troubleshooting.
  • Flexible Packaging: The device is available in a compact 128-pin QFN package, which is ideal for space-constrained applications.

Applications

The VSC8504XKS-02 is suitable for deployment in a diverse array of networking equipment, including:

  • Enterprise switches and routers
  • Industrial control systems
  • Network interface cards (NICs)
  • Networked printers and multimedia devices

Quality and Support

Microchip Technology is known for its commitment to quality and long-term reliability. The VSC8504XKS-02 is backed by Microchip's comprehensive technical support and documentation, ensuring that designers can integrate this PHY transceiver into their products with confidence and ease.

With its advanced features, energy efficiency, and versatile interface options, the VSC8504XKS-02 is an excellent choice for any application requiring reliable high-speed data connectivity.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 40QFN / Telecom IC 40-QFN (6x6)
Lowest to $4.3657
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Silicon Labs
IC TELECOM INTERFACE 64TQFP / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 64-TQFP (10x10)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7299 $85.4598
3+ $35.0604 $105.1812
5+ $33.9648 $169.8240
7+ $32.8691 $230.0837
8+ $31.7735 $254.1880
11+ $28.4866 $313.3526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess