EN
  • EN
  • DE

MCR106-8G

Part No MCR106-8G
Manufacturer ON Semiconductor
Catalog SCRs - Single
Description THYRISTOR SCR 4A 600V TO225AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 500
Category Discrete Semiconductor Products
Family SCRs - Single
Packaging Bulk
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1V
Current - Gate Trigger (Igt) (Max) 200µA
Voltage - On State (Vtm) (Max) 2V
Current - On State (It (AV)) (Max) 2.55A
Current - On State (It (RMS)) (Max) 4A
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10µA
Current - Non Rep. Surge 50 60Hz (Itsm) 25A @ 60Hz
SCR Type Sensitive Gate
Operating Temperature Range -40°C ~ 110°C
Mounting Style Through Hole
Package TO-225AA TO-126-3
Manufacturer Device Package TO-225AA
Catalog Sensitive Gate SCRs
Win Source Part Number 058408-MCR106-8G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MCR106-8G CAD Model

Description

ON Semiconductor MCR106-8G Thyristor SCR

The MCR106-8G is a robust silicon-controlled rectifier (SCR) manufactured by ON Semiconductor, designed to provide efficient and reliable performance for a variety of applications. This SCR is a member of the thyristor family, which is well-known for its high surge capabilities and ability to handle heavy loads. The MCR106-8G is specifically engineered to meet the stringent requirements of industrial, automotive, and consumer markets where reliability and durability are of paramount importance.

Key Features

  • Voltage Rating: The device boasts a peak repetitive off-state voltage (Vdrm) of 600V, making it suitable for use in circuits with high voltage requirements.
  • Current Handling: It has a maximum average on-state current (It(AV)) of 4A, ensuring it can manage moderate power levels efficiently.
  • Surge Capability: With a non-repetitive surge peak on-state current (Itsm) of 25A, the MCR106-8G can handle high surge currents, making it ideal for applications that experience short-term overloads.
  • Gate Trigger Current: A low gate trigger current (Igt) of 200µA facilitates easy triggering of the SCR, allowing for simple control within electronic circuits.
  • Operating Temperature: The device is operational over a wide temperature range from -40°C to +110°C, ensuring stability and performance under varying environmental conditions.

Applications

The versatility of the MCR106-8G allows it to be used in a wide array of applications, including:

  • Motor control circuits
  • Power supplies
  • Heating controls
  • Lighting dimmers
  • Capacitive discharge ignitions

Package and Quality Assurance

The MCR106-8G comes in a TO-225 package, which is compact and suitable for through-hole mounting, making it easy to integrate into existing designs. ON Semiconductor is committed to delivering high-quality products, and this SCR is no exception, with rigorous testing and quality control measures in place to ensure consistent performance and reliability.

You May Also Be Interested in

Littelfuse Inc.
SCR 400V 4A TO225AA
Lowest to $0.3726
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $172.7996
Vishay
SCR 1.2KV 16A TO220AB FP
Lowest to $47.2511
Renesas Electronics America
THYRISTOR, P-GATE, 2A, 400V / SCR
Need more? Email Us
ON Semiconductor
SCR 60V 800MA TO92-3
Lowest to $1.8110
Microchip Technology
SCR
Lowest to $98.9197
Solid State Inc.
SCR THYRISTOR 25 AMP TO 48
Need more? Email Us
ON Semiconductor
SCR 30V 800MA TO92-3
Lowest to $0.3361
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.4403 $59.4405
320+ $0.3613 $115.6160
495+ $0.3501 $173.2995
685+ $0.3388 $232.0780
885+ $0.3275 $289.8375
1,185+ $0.2936 $347.9160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,500 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess