The Samsung M393A2K40EB3-CWE is a 16GB DDR4-3200 Registered ECC server memory module. This module is designed for use in servers and workstations that require high-performance and reliable memory. It is a high-density module that can help to increase the overall memory capacity of a system.
Applications:
- Servers
- Workstations
- High-performance computing
- Data centers
Features:
- 16GB capacity
- DDR4-3200 (PC4-25600)
- Registered ECC (Error-Correcting Code)
- 288-Pin DIMM
- 2Gx72 configuration
- Operating temperature 0°C to 85°C
- RoHS compliant
Benefits:
- Increased system performance due to faster memory speeds
- Improved data reliability with ECC error correction
- Higher memory capacity for demanding applications
- Reduced risk of system crashes and data loss
- Enhanced server uptime
Additional Details:
The M393A2K40EB3-CWE module uses Samsung's high-quality memory chips and is designed to meet the demanding requirements of server environments. The ECC functionality detects and corrects single-bit errors, helping to prevent data corruption and system instability. The registered design improves signal integrity and allows for higher memory densities. It operates at 1.2V, reducing power consumption and heat generation.
This memory module is compatible with a wide range of server platforms that support DDR4 Registered ECC memory. It is a reliable and cost-effective solution for upgrading server memory and improving system performance. Consult your server or motherboard documentation to ensure compatibility.