Products specifications Report Issue?

Manufacturer Microchip Technology
Standard Package 160
Category Integrated Circuits(ICs)
Family Interface - Controllers
Packaging Tray
Protocol Ethernet
Function Switch
Interface I²C SPI
Standards 10/100 Base-T/TX PHY
Operating Supply Voltage 1.8V 2.5V 3.3V
Current - Supply 115mA
Operating Temperature Range 0°C ~ 70°C
Package 64-LQFP
Manufacturer Device Package 64-LQFP (10x10)
Catalog Ethernet Controllers
Win Source Part Number 083356-KSZ8873MLL
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian KSZ8873MLL CAD Model

Description

Microchip Technology's KSZ8873MLL Integrated Ethernet Switch

The KSZ8873MLL from Microchip Technology is a highly integrated Ethernet switch that is optimized for managing traffic in industrial and embedded networking applications. This robust networking solution is part of Microchip's extensive portfolio of Ethernet products that facilitate reliable communication in a multitude of networking environments.

The KSZ8873MLL features three ports with two MACs (Media Access Controllers) and PHYs (Physical Layer Transceivers), providing a complete networking interface for two devices. It also includes a third port that can be connected to a host processor or another Ethernet device. This switch is designed to support 10Base-T and 100Base-TX Ethernet protocols, ensuring compatibility with a wide range of network standards.

One of the key advantages of the KSZ8873MLL is its low power consumption, making it an ideal choice for power-sensitive applications. The device also supports multiple power-saving modes and boasts an advanced power management scheme. Additionally, the switch is equipped with a range of features to enhance network performance, such as QoS (Quality of Service) support, which prioritizes network traffic to ensure that critical data is transmitted efficiently.

The KSZ8873MLL also includes features that simplify network management and troubleshooting. These include loopback detection, which helps identify and avoid network loops that can cause congestion and degrade network performance. The switch's built-in diagnostics and MIIM (Media Independent Interface Management) provide valuable tools for network monitoring and maintenance.

Designed with versatility in mind, the KSZ8873MLL is available in a compact 64-pin LQFP (Low-Profile Quad Flat Package) that conserves board space, making it suitable for space-constrained applications. The device is also characterized by its robustness, with a temperature range that ensures operation in harsh industrial environments.

In summary, the KSZ8873MLL Ethernet switch from Microchip Technology offers a compact, power-efficient, and feature-rich solution for embedded and industrial networking applications. Its advanced features and ease of integration make it a top choice for designers looking to enhance network performance and reliability.

You May Also Be Interested in

Intel
KTI226IT S RKTX Intel Ethernet ICs Intel Ethernet Controller I226-IT, Tray datasheet, inventory, & pricing.
Lowest to $35.7252
ECAD model for KTI226IT S RKTX
Intel
EZX557AT4 S LKVZ Intel Ethernet ICs DEVICE CON datasheet, inventory, & pricing.
Need more? Email Us
ECAD model for EZX557AT4 S LKVZ
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.2501
ECAD model for AX88179BQF
MaxLinear Inc
IC UART TXRX 128 BYTE 32QFN / RS232, RS485 Controller UART Interface 32-QFN (5x5)
Need more? Email Us
ECAD model for XR16M890IL32-F
Texas Instruments
IC PHY/LINK LAYER CTRLR 196-BGA / IEEE 1394 Link Layer Controller IEEE 1394-1995, 1394a-2000 Parallel Interface 196-BGA MICROSTAR (15x15)
Need more? Email Us
ECAD model for TSB43DB42ZHC
Altera
QFN-64(9x9) Interface Controllers RoHS
Lowest to $35.4546
ECAD model for WGI211AT SLJXY
Genesys
480Mbps Controller USB 2.0 QFN-24-EP(4x4) Interface Controllers RoHS
Lowest to $0.4310
ECAD model for GL835-OGY03
Cypress Semiconductor Corp
IC USB FULL-SPEED PERIPHERAL 24Q
Need more? Email Us
ECAD model for CP8007AT
FTDI, Future Technology Devices International Ltd
USB VINCULUM-II HOST/DEVICE CONT / USB Controller USB 2.0 SPI, UART Interface 64-QFN (8x8)
Lowest to $3.1939
ECAD model for VNC2-64Q1C-TRAY

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3420
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.7780 $53.8900
12+ $8.8435 $106.1220
18+ $8.5671 $154.2078
25+ $8.2907 $207.2675
32+ $8.0144 $256.4608
42+ $7.1853 $301.7826
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,901 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention