EN
  • EN
  • DE

MT9074AL

Part No MT9074AL
Manufacturer Mitel Networks Corporation
Catalog Interface - Telecom
Description T1/E1/J1 Single Chip Transceiver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mitel Networks Corporation
Win Source Part Number 1227954-MT9074AL
Manufacturer Homepage www.mitel.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MT9074AL CAD Model

Description

The MT9074AL is a T1/E1 framer integrated circuit from Mitel (now part of Microchip Technology). It's designed to interface between digital transmission lines (T1 or E1) and higher-level digital systems, handling framing, error detection, and other essential functions for reliable data transmission.

Applications

  • Telecommunications Equipment: Used in PBXs (Private Branch Exchanges), central office switches, and other telecom infrastructure equipment.
  • Data Communication Systems: Implemented in multiplexers, channel banks, and other data communication systems that utilize T1/E1 lines.
  • Voice over IP (VoIP) Gateways: Employed in VoIP gateways to interface with traditional T1/E1 networks.
  • Wireless Base Stations: Used in wireless base stations to connect to the core network via T1/E1 links.

Features

  • T1/E1 Framing: Supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) framing formats.
  • Clock Recovery: Recovers clock signals from the incoming T1/E1 data stream.
  • Line Encoding/Decoding: Handles line encoding and decoding (e.g., AMI, B8ZS, HDB3).
  • Error Detection and Correction: Detects and optionally corrects errors in the received data.
  • Jitter Attenuation: Reduces jitter in the recovered clock and data signals.
  • Interface to Microcontrollers: Provides an interface to microcontrollers for configuration and control.

Benefits

  • Standard Compliance: Complies with T1/E1 standards, ensuring interoperability with other equipment.
  • Reliable Data Transmission: Provides robust error detection and correction capabilities.
  • Simplified System Design: Integrates many of the functions required for T1/E1 interfacing.
  • Reduced Component Count: Reduces the number of discrete components required in the system.
  • Improved Performance: Enhances the performance of the system by providing accurate clock recovery and jitter attenuation.

Additional Details

The MT9074AL typically requires a 5V power supply. It includes various diagnostic features to aid in troubleshooting. The device datasheet provides detailed information about the pinout, electrical characteristics, and application circuits. It is important to consult the manufacturer's datasheet for detailed specifications and application guidelines to ensure proper operation and compliance with T1/E1 standards. The interface between the MT9074AL and a host microcontroller is often done via a parallel or serial interface allowing the host to configure the MT9074AL and monitor its status. It also supports various loopback modes for testing and diagnostics.

You May Also Be Interested in

Texas Instruments
TELECOM CIRCUIT, 1-FUNC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 16TSSOP / Telecom IC Direct Access Arrangement (DAA) 16-TSSOP
Lowest to $3.5374
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Skyworks Solutions Inc.
IC TELECOM INTERFACE 60QFN / Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 60-QFN (8x8)
Lowest to $10.8333
Broadcom Limited
24P GE W/ GPHY AND BROADSCAN2.0
Lowest to $426.8657
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
Cirrus Logic Inc.
IC TELECOM INTERFACE 28PLCC / Telecom IC Line Interface Unit (LIU) 28-PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $272.4737 $272.4737
2+ $244.2860 $488.5720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess