EN
  • EN
  • DE

XC2C64A

Part No XC2C64A
Manufacturer Xilinx Inc.
Catalog Electronic Wholesale
Description CoolRunner-II CPLD Family
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Xilinx Inc.
Win Source Part Number 1281511-XC2C64A
Manufacturer Homepage www.xilinx.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian XC2C64A CAD Model

Description

The XC2C64A is a CoolRunner-II Complex Programmable Logic Device (CPLD) from Xilinx. This CPLD provides a cost-effective and flexible solution for a wide range of digital logic applications. It offers low power consumption and high performance.

Applications:

  • Glue Logic: Connecting different components in a system.
  • Address Decoding: Managing memory access.
  • I/O Expansion: Increasing the number of input/output pins.
  • Power Management: Implementing power control circuits.
  • Interface Bridging: Connecting different interface standards.

Features:

  • 64 Macrocells: Provides a significant amount of logic resources.
  • Global Clock Network: Ensures reliable clock distribution.
  • In-System Programmability (ISP): Allows for easy updates and modifications.
  • Low Power Consumption: Suitable for battery-powered applications.
  • Fast Propagation Delay: Ensures high-speed performance.
  • Flexible I/O Standards: Supports a wide range of interface standards.

Benefits:

  • Reduced Board Space: Integrates multiple logic functions into a single device.
  • Increased Design Flexibility: Allows for easy modification and adaptation.
  • Improved System Performance: Provides high-speed performance for demanding applications.
  • Lower Power Consumption: Extends battery life in portable devices.
  • Reduced Development Time: Simplifies design and prototyping.

Additional Details:

The XC2C64A operates from a 1.8V or 3.3V power supply. It supports various I/O standards, including LVTTL, LVCMOS, and PCI. The device is available in different package options. The XC2C64A is a popular choice for applications that require a flexible and cost-effective logic solution. Its non-volatile configuration memory makes it suitable for use in a wide range of industrial, consumer, and communications applications. Development tools are readily available to aid in the design process.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Lowest to $16.8087
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $106.8814 $106.8814
2+ $103.4337 $206.8674
3+ $99.9860 $299.9580
4+ $89.6419 $358.5676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,650 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess