EN
  • EN
  • DE

VSC3304YHV-01

Part No VSC3304YHV-01
Manufacturer Microchip Technology
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWITCH 4:4 36FCBGA / Backplane, Cable Interconnect Switch IC 4 Channel 36-FCBGA (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Package Tray
Product Status Obsolete
Applications Backplane, Cable Interconnect
Number of Channels 4
Voltage - Supply, Single (V+) 1.8V ~ 3.3V
Features Advanced Signal Equalization
Mounting Type Surface Mount
Package / Case 36-LBGA, FCBGA
Supplier Device Package 36-FCBGA (7x7)
Standard Package 416 pcs
MSL Level 2A (4 Weeks)
REACH Status REACH Unaffected
ECCN 5A991C1
HTSUS 8542.39.0001
Win Source Part Number 902975-VSC3304YHV-01
Ultra Librarian 3D Model Ultra Librarian VSC3304YHV-01 CAD Model

Description

Microchip Technology's VSC3304YHV-01: A High-Performance Signal Conditioning Solution

The VSC3304YHV-01 from Microchip Technology is a versatile signal conditioning device that provides a robust solution for high-speed signal routing and signal integrity enhancement. This product is part of Microchip's commitment to delivering high-performance semiconductor technologies that cater to a wide range of applications, from telecommunications to data center infrastructures.

At the heart of the VSC3304YHV-01 is its capability to support multi-rate signal operation. It is designed to handle data rates up to 12.5 Gbps, making it suitable for high-speed data transmission requirements. The device features a flexible crosspoint switch matrix, which allows for the efficient routing of signals between various inputs and outputs. This flexibility ensures that the VSC3304YHV-01 can be used in a variety of configurations, adapting to the needs of complex systems.

One of the key advantages of the VSC3304YHV-01 is its integrated signal conditioning functionality. The device includes programmable equalization, output swing, and pre-emphasis, which enable it to compensate for signal degradation caused by long cable lengths and printed circuit board (PCB) traces. As a result, signal integrity is maintained across various transmission media, ensuring reliable communication and data integrity.

The VSC3304YHV-01 also boasts low power consumption, a critical feature for modern electronic systems where energy efficiency is paramount. Its power-efficient design contributes to reduced operational costs and a smaller carbon footprint, aligning with the growing demand for eco-friendly technology solutions.

For ease of integration, the VSC3304YHV-01 comes in a compact package that is suitable for space-constrained applications. It is also complemented by Microchip's comprehensive support and development tools, which assist designers in implementing the device into their systems with minimal hassle.

In summary, the VSC3304YHV-01 from Microchip Technology is an exceptional choice for system designers looking for a high-performance, flexible, and power-efficient signal conditioning solution. Whether it's deployed in networking equipment, data centers, or advanced computing platforms, this device is engineered to enhance signal integrity and ensure the seamless transmission of high-speed data.

You May Also Be Interested in

Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537
Maxim Integrated
Need more? Email Us
Silicon Labs
IC SWITCH 8:1 105 OHM 16QFN / Switch IC 1 Channel 16-QFN (3x3)
Need more? Email Us
Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC USB SWITCH HOST CHARGER 8TDFN / Switch IC Channel
Lowest to $1.0833
Pericom
3.3V, 16-Bit to 8-Bit, Mux/DeMux Gigabit Ethernet LAN Switch with Single Enable
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $42.7670 $85.5340
3+ $40.0602 $120.1806
4+ $38.7068 $154.8272
6+ $36.0000 $216.0000
8+ $34.6467 $277.1736
10+ $33.2933 $332.9330
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 410 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess