EN
  • EN
  • DE

USB2602-NU-06

Part No USB2602-NU-06
Manufacturer Microchip Technology
Catalog Interface - Specialized
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Interface - Specialized
Manufacturer Microchip Technology
Win Source Part Number 406894-USB2602-NU-06
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian USB2602-NU-06 CAD Model

Description

Microchip Technology USB2602-NU-06 Product Overview

The USB2602-NU-06 is a cutting-edge USB 2.0 High-Speed Integrated Circuit (IC) from the renowned manufacturer, Microchip Technology. This versatile product is designed to provide seamless interface solutions for a variety of USB applications. It is particularly well-suited for use in USB peripheral development, offering developers a compact, efficient, and reliable means of integrating USB connectivity into their designs.

Key Features

  • USB 2.0 High-Speed Interface: The USB2602-NU-06 supports transfer rates of up to 480 Mbps, ensuring rapid data transfer for connected devices.
  • MultiTRAK™ Technology: This proprietary technology from Microchip allows for multiple transaction translators, enabling high-bandwidth peripherals to operate at maximum efficiency.
  • Configurable Endpoints: The device offers configurable endpoints that can be tailored to suit a wide range of USB applications and requirements.
  • Integrated PHY: With an on-board Physical Layer (PHY), the USB2602-NU-06 ensures robust signal integrity and simplifies the design process by reducing external component requirements.
  • Low Power Consumption: The IC is designed for low power operation, making it ideal for portable and battery-powered devices.

Applications

The versatile nature of the USB2602-NU-06 makes it a perfect fit for a broad spectrum of applications, including but not limited to:

  • Portable Media Players
  • Printers and Scanners
  • Digital Cameras
  • External Hard Drives and Solid State Drives
  • Networking and Communication Devices

Technical Specifications

The USB2602-NU-06 is available in a 36-pin QFN package, offering a compact footprint for space-constrained applications. It operates over an industrial temperature range, ensuring reliability and performance under varying environmental conditions.

Quality and Support

Microchip Technology is known for its commitment to quality and long-term support for its products. The USB2602-NU-06 is backed by Microchip's customer service and technical support, ensuring that developers have access to the assistance they need throughout their product's lifecycle.

You May Also Be Interested in

NXP / Nexperia
IC SMART CARD INTERFACE 16SOIC
Lowest to $0.3538
Fairchild/ON Semiconductor
HIGH-SPEED USB2.0/MOBILE HIGH-DE
Need more? Email Us
Holt Integrated Circuits Inc.
SPI -40℃~+85℃ QFN-44(7x7) Specialized RoHS
Lowest to $173.1344
Iflytek
LQFP-64(10x10) Audio Special Purpose RoHS
Lowest to $35.1880
NXP / Nexperia
IC INTERFACE SPECIALIZED 16TSSOP
Lowest to $0.4717
Asmedia
QFN-64-EP(9x9) Signal Buffers, Repeaters, Splitters RoHS
Lowest to $12.6091
NXP / Nexperia
INTERFACE CIRCUIT, 1-TRNSVR
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
QFN-20-EP(3x3) Signal Switches, Multiplexers, Decoders RoHS
Lowest to $0.3232
IK Semicon Co., Ltd
SOP-28-300mil Audio Special Purpose RoHS
Lowest to $0.9009

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6969 $70.7876
8+ $14.5207 $116.1656
13+ $14.0667 $182.8671
17+ $13.6128 $231.4176
22+ $13.1589 $289.4958
30+ $11.7983 $353.9490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess