Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel
The number of I/O 16
Interface SPI
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 25mA
Clock Frequency 10MHz
Supply Voltage (V) 1.8V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 28-SOIC
Supplier Device Package 28-SOIC
Family Part Number MCP23S17
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1221020-MCP23S17T-E/SO
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MCP23S17T-E/SO CAD Model

Description

Microchip Technology MCP23S17T-E/SO

The MCP23S17T-E/SO is a robust, versatile 16-bit I/O expander from Microchip Technology, designed to provide additional input/output capability to an embedded system through a Serial Peripheral Interface (SPI). This particular model is housed in a small-outline (SO) package, making it suitable for space-constrained applications.

Key Features:

  • Interface: The device operates via an SPI interface, ensuring high-speed communication with microcontrollers or processors, with clock speeds up to 10 MHz.
  • I/O Expansion: It offers 16 additional general-purpose I/O pins, which can be individually configured as input or output, providing significant expansion for systems with limited GPIOs.
  • Interrupt Output: The MCP23S17T-E/SO includes configurable interrupt output pins which can be triggered by changes on the input pins, allowing for efficient event-driven programming.
  • Addressing: Up to eight devices can share the same SPI bus through hardware address pins, allowing for a total of 128 additional I/Os.
  • Operating Voltage: The device supports a wide range of supply voltages from 1.8V to 5.5V, making it compatible with most logic levels and suitable for both 5V and 3.3V systems.
  • High-Temperature Operation: With an operational temperature range of -40°C to +125°C, it is designed to perform reliably in extreme environments.

Applications:

The MCP23S17T-E/SO is ideal for a variety of applications where additional I/Os are needed. It is commonly used in:

  • Industrial control systems
  • Home automation systems
  • Robotics and embedded systems
  • PLC (Programmable Logic Controllers)
  • Server and telecom I/O expansion

Quality and Reliability:

Microchip Technology is known for its high-quality products, and the MCP23S17T-E/SO is no exception. It is built to meet stringent quality standards, ensuring reliable performance and longevity in a variety of demanding applications.

You May Also Be Interested in

NXP / Nexperia
IC I/O EXPANDER I2C 8B 16HVQFN
Lowest to $2.5715
ECAD model for PCA9500BS,118
SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
ECAD model for LPC47M997-NR
Texas Instruments
IC I/O EXPANDER I2C 16B 24VQFN
Lowest to $4.8128
ECAD model for PCF8575CRGER
Texas Instruments
IC I/O EXPANDER I2C 16B 24TSSOP
Lowest to $3.4477
ECAD model for TCA6416PWR
Texas Instruments
EXPANDER REGISTERS
Lowest to $1.3197
ECAD model for TCA9555DBT
NXP / Nexperia
IC I/O EXPANDER I2C 8B 16SOIC
Lowest to $1.3122
ECAD model for PCA9554AD,118
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
ECAD model for CAT9555HV6I
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ECAD model for CDP1852CD3
Texas Instruments
IC I/O EXPANDER I2C 8BIT 16TSSOP
Lowest to $1.6360
ECAD model for TCA9554DBQR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7879
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7681 $53.0430
70+ $1.4507 $101.5490
110+ $1.4054 $154.5940
150+ $1.3600 $204.0000
195+ $1.3147 $256.3665
255+ $1.1787 $300.5685
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 18,917 pieces
MOQ: 30 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention