Products specifications Report Issue?

Category Circuit Protection>Fuses
Mfr OptiFuse
Series FMS
Package Bulk
Mounting Type Through Hole
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating (Amps) 200 mA
Voltage Rating - AC 250 V
Response Time Fast Blow
Package / Case Radial, Can, Vertical
Breaking Capacity @ Rated Voltage 50A
Melting I2t 0.0065
Approval Agency cULus
Dimension 0.335" Dia x 0.327" H (8.50mm x 8.30mm)
Base Product Number FMS
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8535.10.0040
Other Names 2298-FMS-200MA
Standard Package 1
Win Source Part Number 1138511-FMS-200MA
Ultra Librarian 3D Model Ultra Librarian FMS-200MA CAD Model

Description

The FMS-200MA is a fast-blow fuse manufactured by OptiFuse.

  • Product Category: Circuit Protection
  • Series: FMS
  • Voltage Rating: 250V AC
  • Breaking Capacity: 50A
  • Response Time: Fast Blow
  • Melting I2t: 0.0065
  • Mounting Type: Through-Hole
  • Package/Case: Radial, Can, Vertical
  • Current Rating: 200mA
  • Power Output: 250W
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)

You May Also Be Interested in

KOA Speer
Thin Film Chip Fuse, 0402, RoHS
Need more? Email Us
ECAD model for TF10BN0.63TTB
Eaton Bussmann
FUSE .080 GREEN BARRIER SMD TR / Fuse Fast Acting 0.08A 250V Holder Cartridge 3 X 8.4mm Ceramic T/R cULus
Need more? Email Us
ECAD model for C308F80MA-TR
Littelfuse Inc.
FUSE CRTRDGE 150A 250VAC/125VDC / 150A 250 V AC 125 V DC Fuse Cartridge Holder
Need more? Email Us
ECAD model for LNRK150.X
Eaton Bussmann
FUSE CERAMIC 4A 250VAC 5X20MM / 4 A 250 V AC DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Lowest to $0.6569
ECAD model for S505-4-R
Vishay
FUSE BOARD MOUNT 3.5A 32VDC 0603
Need more? Email Us
ECAD model for MFU0603FF03500P100
Eaton Bussmann
FUSE BRD MNT 12A 125VAC/VDC SMD / Fuse Chip Fast Acting 12A 125V SMD Solder Pad 6.1 X 2.57mm T/R PSE/cULus
Lowest to $0.0803
ECAD model for CB61F12A-TR2
Schurter Inc.
Surface Mount Fuse, 7.4 x 3.1 mm, Time-Lag T, 125 VAC, 125 VDC | FUSE BRD MNT 4A 125VAC/VDC 2SMD
Lowest to $0.9575
ECAD model for 3404.0120.24
Schurter Inc.
FUSE BOARD MOUNT 5A 125VAC/VDC / Fuse Slow Blow Acting 5A 125V Holder Cartridge 2 X 7mm Ceramic Bag cULus
Need more? Email Us
ECAD model for 7010.9968.63
Littelfuse Inc.
Surface Mount Fuses Thin Film > 1206 Size > Very Fast-Acting > 429 Series | FUSE BOARD MNT 7A 24VAC/VDC 1206
Lowest to $0.0802
ECAD model for 0429007.WRM

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention