EN
  • EN
  • DE

USB2512BT-I/M2

Part No USB2512BT-I/M2
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC HUB CTLR 2PORT USB 2.0 HS 36S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features USB Hub Controller USB 2.0 USB Interface 36-SQFN (6x6)
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Package 36-VFQFN Exposed Pad
Case / Package 36-SQFN (6x6)
Family Name USB2512
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844858-USB2512BT-I/M2
Ultra Librarian 3D Model Ultra Librarian USB2512BT-I/M2 CAD Model

Description

Microchip Technology's USB2512BT-I/M2: High-Performance USB 2.0 Multi-Port Hub Controller

The USB2512BT-I/M2 from Microchip Technology is a versatile and high-performance USB 2.0 hub controller that is designed to enhance connectivity options in a wide range of applications. This integrated circuit is part of Microchip's family of USB 2.0 hub controllers and is specifically engineered to provide a seamless interface for multiple USB devices to a single host controller.

With its compact 36-pin QFN package, the USB2512BT-I/M2 is an ideal solution for space-constrained applications. It supports up to two downstream ports, making it perfect for applications such as desktop and laptop PCs, docking stations, monitors, and other peripherals where additional USB ports are required.

The USB2512BT-I/M2 is fully compliant with the USB 2.0 specification and offers backward compatibility with USB 1.1 devices. It operates at high-speed (480 Mbps), full-speed (12 Mbps), and low-speed (1.5 Mbps), ensuring support for a wide array of USB peripherals. The hub controller also features MultiTRAK™ technology, which provides multiple transaction translators that enable optimized speed for each connected device.

One of the key benefits of the USB2512BT-I/M2 is its ease of integration. The device requires minimal external components, which simplifies the design process and accelerates time-to-market. Additionally, it supports bus-powered and self-powered modes, providing flexibility for various system power schemes.

For enhanced system functionality, the USB2512BT-I/M2 includes built-in features such as over-current protection and power-on reset. The controller also supports optional battery charging specifications, making it suitable for portable devices that require charging capabilities over USB.

Overall, the USB2512BT-I/M2 from Microchip Technology is a robust and reliable solution for expanding USB connectivity. Its small footprint, high-speed performance, and advanced features make it a top choice for designers looking to enhance their products with additional USB ports without compromising on space or functionality.

You May Also Be Interested in

Analog Devices Inc.
IC CAN CTRLR 44-PLCC
Lowest to $19.1842
IDT, Integrated Device Technology Inc
IC CONTROLLER ETHERNET 56VFQFPN / PHY 1-CH 10Mbps/100Mbps 3.3V 56-Pin VFQFPN EP T/R
Need more? Email Us
ASIX
QFN-40 Interface Controllers RoHS
Lowest to $3.7836
Terminus
WQFN-24(4x4) Interface Controllers RoHS
Lowest to $2.3284
ASIX
LQFP-64 Interface Controllers RoHS
Lowest to $13.0971
Microchip Technology
Interface Controllers RoHS
Lowest to $0.9314
Microchip Technology
5Gbps Hub USB 3.2 VQFN-100(12x12) Interface Controllers RoHS
Lowest to $23.2836
Wch
480Mbps Hub USB 2.0 QSOP-16-150mil Interface Controllers RoHS
Lowest to $0.5239
Intel
EZE810CAM1 S LNFW Intel Ethernet ICs Intel Ethernet Contr oller E810-CAM1 Tap datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.1338 $57.0704
18+ $5.8534 $105.3612
27+ $5.6705 $153.1035
37+ $5.4876 $203.0412
48+ $5.3046 $254.6208
64+ $4.7559 $304.3776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 800 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess