EN
  • EN
  • DE

UCC21750DWR

Part No UCC21750DWR
Manufacturer Texas Instruments
Catalog Isolators - Gate Drivers
Description ?10A SIC/IGBT SINGLE-CHANNEL ISO / 10A Gate Driver Capacitive Coupling 5700Vrms 1 Channel 16-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators - Isolators - Gate Drivers
Mfr Texas Instruments
Package Tape & Reel
Technology Capacitive Coupling
Number of Channels 1
Voltage - Isolation 5700Vrms
Common Mode Transient Immunity (Min) 150V/ns
Propagation Delay tpLH / tpHL (Max) 130ns, 130ns
Pulse Width Distortion (Max) 30ns
Rise / Fall Time (Typ) 33ns, 27ns
Current - Output High, Low 10A, 10A
Current - Peak Output 10A
Voltage - Output Supply 13V ~ 33V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.295", 7.50mm Width)
Supplier Device Package 16-SOIC
Approval Agency UL, VDE
Base Product Number UCC21750
Standard Package 2,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1338769-UCC21750DWR
Ultra Librarian 3D Model Ultra Librarian UCC21750DWR CAD Model

Description

The UCC21750DWR from Texas Instruments is a state-of-the-art isolated gate driver designed for driving power switches in a wide range of applications. This driver is specifically engineered to deliver robust performance, high efficiency, and dependable isolation between the input signal and the power switch. It is an ideal choice for systems requiring reliable operation under harsh conditions, including industrial drives, renewable energy inverters, power supplies, and high-power converters.

Key Features

  • Reinforced Isolation: The UCC21750DWR offers reinforced galvanic isolation rated up to 5.7 kVRMS, which is compliant with VDE V 0884-11 (2017-01) and UL1577 standards, ensuring safety and protection for sensitive electronics.
  • High Drive Strength: With an output drive strength of up to 10 A source and 10 A sink, this gate driver can efficiently switch power devices at high speeds, reducing switching losses and improving overall system performance.
  • Integrated Advanced Features: It includes features like Desaturation Detection, Miller Clamp, UVLO (Under Voltage Lock-Out), and IGBT shutdown to enhance system reliability and protect the power devices from abnormal operating conditions.
  • Wide Operating Range: The device operates over a wide supply voltage range and is designed to support both IGBTs and SiC MOSFETs, providing flexibility in designing various power electronic systems.
  • Extended Temperature Range: The UCC21750DWR is capable of operating over an extended industrial temperature range, making it suitable for harsh environments.

Package and Availability

The UCC21750DWR comes in a compact 16-pin SOIC package, offering a space-efficient solution for high-density power electronics designs. It is available for order in tape and reel format, facilitating easy integration into automated manufacturing processes.

Applications

This isolated gate driver is versatile and can be used in a variety of applications, including:

  • Motor Drives
  • Renewable Energy Systems
  • Power Supplies
  • Uninterruptible Power Supplies (UPS)
  • Electric Vehicle Charging Stations

With its robust design and advanced features, the Texas Instruments UCC21750DWR isolated gate driver is an excellent choice for engineers looking to improve the reliability and efficiency of their power electronic systems.

You May Also Be Interested in

Microchip Technology
IC GATE DRVR HALF-BRIDGE 8SOIC
Lowest to $4.9478
Renesas Electronics America
IC GATE DRVR
Lowest to $25.6120
Toshiba Semiconductor and Storage
OPTOISO 5KV 1CH GATE DVR 6SDIP
Lowest to $3.4926
Texas Instruments
DGTL ISO 5.7KV 2CH GT DVR 14SOIC
Lowest to $5.8209
ON Semiconductor
OPTOISO 5KV 1CH GATE DVR 8SMD
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $2.3284
Rohm Semiconductor
IC GATE DRVR HI/LOW SIDE 20SSOP
Lowest to $2.0374
Littelfuse Inc.
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.8441
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 28VFQFN
Lowest to $2.6414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5743 $50.3173
27+ $3.7532 $101.3364
42+ $3.6360 $152.7120
57+ $3.5187 $200.5659
74+ $3.4014 $251.7036
99+ $3.0495 $301.9005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess