EN
  • EN
  • DE

TN1215-600G-TR

Part No TN1215-600G-TR
Manufacturer STMicroelectronics
Catalog SCRs - Single
Description SCR 12A 15MA 600V D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Voltage - Off State 600V
Voltage - Gate Trigger (Vgt) (Max) 1.3V
Current - Gate Trigger (Igt) (Max) 15mA
Voltage - On State (Vtm) (Max) 1.6V
Current - On State (It (AV)) (Max) 8A
Current - On State (It (RMS)) (Max) 12A
Current - Hold (Ih) (Max) 30mA
Current - Off State (Max) 5μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 140A, 145A
SCR Type Standard Recovery
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 033312-TN1215-600G-TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TN1215-600G-TR CAD Model

Description

The TN1215-600G-TR is a high-performance Triac, meticulously engineered by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This Triac is part of the TN series, designed to cater to a wide range of AC power control applications. It is particularly suitable for use in on/off or phase angle control functions in general purpose AC switching where high surge capability is required.

Key Features

  • High Surge Capability: The TN1215-600G-TR can handle surge currents, making it robust for applications that experience short overcurrent conditions.
  • Rated Repetitive Off-State Voltage (VDRM): With a rating of 600V, this Triac can be used in circuits with high off-state voltage requirements, providing reliable performance and protection against voltage spikes.
  • On-State RMS Current (IT(RMS)): It can support an RMS current of up to 12A, making it capable of handling moderate power loads.
  • Gate Trigger Current (Igt): The device has a maximum gate trigger current of 25mA, ensuring low power consumption for the control circuit.
  • Tab-mount Package: The TN1215-600G-TR comes in a TO-220AB package, which is suitable for through-hole mounting, providing a solid and reliable mechanical and electrical connection.

Applications

The versatility of the TN1215-600G-TR allows it to be utilized across a diverse range of applications, including but not limited to:

  • Motor control circuits
  • Lighting control systems
  • Static relays
  • Heating regulation
  • Induction motor starting circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The TN1215-600G-TR Triac has undergone rigorous testing and quality control measures to ensure it meets the stringent requirements of industrial and consumer applications. Its reliability is backed by ST's reputation for producing durable and dependable semiconductor products.

Environmental Compliance

STMicroelectronics is dedicated to environmental stewardship. The TN1215-600G-TR is compliant with RoHS (Restriction of Hazardous Substances) and supports the initiative for greener electronics by minimizing the presence of harmful substances in electronic components.

You May Also Be Interested in

Littelfuse Inc.
SCR NON-SENS 200V 12A TO-252AA
Lowest to $2.4464
Littelfuse Inc.
SCR 400V 25A(RMS) 350A 3-Pin(3+Tab) TO-220AB Isolated Tube / SCR 400V 25A TO220 ISO
Lowest to $2.3909
Littelfuse Inc.
SCR NON-SENS 800V 8A TO-252AA
Lowest to $0.8070
Littelfuse Inc.
SCR SENS 200V 6A ISO TO-220
Need more? Email Us
Littelfuse Inc.
NON-SENSITIVE GATE 65.0AS 600V
Lowest to $1.0781
Littelfuse Inc.
SCR 600V 55A
Lowest to $5.4382
ON Semiconductor
Sensitive Gate Silicon Controlled Rectifiers | THYRISTOR SCR 0.8A 100V TO-92
Lowest to $1.3456
Littelfuse Inc.
SCR SENS 600V 0.8A TO92
Need more? Email Us
Littelfuse Inc.
SCR 400V 25A TO220
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess