Products specifications Report Issue?

Package Tray
Frequency 0Hz ~ 20GHz, 1.5GHz ~ 26.5GHz, 30GHz
P1dB 21.5dBm
Gain 17.5dB
Noise Figure 5.5dB
RF Type General Purpose
Voltage - Supply 8V
Current - Supply 250mA
Grade -
Ultra Librarian 3D Model Ultra Librarian UATL30MC CAD Model

Description

RF Amplifier IC General Purpose 0Hz ~ 20GHz, 1.5GHz ~ 26.5GHz, 30GHz

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
ECAD model for A75-3
MACOM Technology Solutions
100W, GAN MMIC POWER AMPLIFIER,
Need more? Email Us
ECAD model for CMPA5259100S
MACOM Technology Solutions
AMPLIFIER, 8W 3.7-4.0GHZ, GAN, Q
Need more? Email Us
ECAD model for MAGB-103740-008B0P
MACOM Technology Solutions
IC RF AMP GPS 80MHZ-3.2GHZ SMD
Need more? Email Us
ECAD model for SMA43
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-1.1GHZ SMD
Need more? Email Us
ECAD model for SMLA17
MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
AMPLIFIER DOHERTY, 2615-2675 MHZ
Need more? Email Us
ECAD model for LTA/GTRB266908FC-E2
A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention