EN
  • EN
  • DE

HMC441LM1TR

Part No HMC441LM1TR
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP GP 7GHZ-15.5GHZ 8SMT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Packaging Reel
Frequency 7GHz ~ 15.5GHz
P1dB 20dBm
Gain 15dB
Noise Figure 4.5dB
RF Type General Purpose
Supply Voltage (V) 5V
Current - Supply 90mA
Test Frequency 12.5GHz ~ 14GHz
Manufacturer Package 8-TQFN Exposed Pad
Supplier Device Package 8-SMT (5.08x5.08)
Part Number Series HMC441
Manufacturer Pack Quantity 100
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811345-HMC441LM1TR
Ultra Librarian 3D Model Ultra Librarian HMC441LM1TR CAD Model

Description

Product Overview: HMC441LM1TR by Analog Devices Inc.

The HMC441LM1TR is a high-performance, GaAs PHEMT MMIC (Monolithic Microwave Integrated Circuit) amplifier designed and manufactured by Analog Devices Inc., a leader in the field of high-performance analog technology. This amplifier is specifically engineered to deliver excellent gain, power, and efficiency across a wide range of frequencies, making it an ideal choice for a variety of RF and microwave applications.

Key Features:

  • Frequency Range: The HMC441LM1TR operates over a broad frequency range, making it suitable for diverse applications, from test equipment to telecommunications and radar systems.
  • High Gain: It offers a high gain level, which is essential for signal amplification in complex RF circuits, ensuring that signals are transmitted with clarity and strength.
  • Output Power: The device provides a solid output power level, contributing to its ability to drive signals effectively through various media.
  • Power Efficiency: With GaAs PHEMT technology, the amplifier operates with high power efficiency, which is crucial for minimizing heat generation and power consumption in sensitive electronic equipment.
  • Surface-Mount Package: The HMC441LM1TR comes in a compact surface-mount package, which allows for efficient use of space on printed circuit boards and facilitates easier integration into a wide range of systems.

Applications:

The versatility of the HMC441LM1TR makes it a suitable component for numerous applications, including:

  • Point-to-point and point-to-multipoint radios
  • VSAT (Very Small Aperture Terminal) applications
  • Test instrumentation
  • Military and space applications
  • Telecommunications infrastructure

Quality and Reliability:

Analog Devices Inc. is renowned for its commitment to quality and reliability, and the HMC441LM1TR is no exception. With rigorous testing and quality control measures in place, customers can trust this amplifier to perform consistently in even the most demanding environments.

For designers and engineers looking for a reliable and efficient amplification solution, the HMC441LM1TR from Analog Devices Inc. offers a blend of performance, efficiency, and versatility that is hard to match in the industry.

You May Also Be Interested in

MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ SMD
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.4180 $116.4180
2+ $112.5374 $225.0748
3+ $100.8956 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 210 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess